EN
  • EN
  • DE

PSMN3R9-60PS

Part No PSMN3R9-60PS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 60 V, 3.9 mΩ standard level MOSFET in SOT78
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240148-PSMN3R9-60PS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN3R9-60PS CAD Model

Description

Introducing the PSMN3R9-60PS MOSFET from NXP Semiconductors

The PSMN3R9-60PS is a high-performance, N-channel enhancement mode Field-Effect Transistor (FET) brought to you by NXP Semiconductors. This MOSFET is designed to deliver efficient power management and conversion in a wide range of applications. With its low on-state resistance and high switching speeds, the PSMN3R9-60PS is an ideal choice for engineers looking to optimize their power systems for both performance and energy efficiency.

Key Features:

  • Low On-Resistance: The PSMN3R9-60PS boasts an exceptionally low on-state resistance (R<sub>DS(on)) of just 3.9 mΩ at V<sub>GS = 10 V, reducing conduction losses and improving overall efficiency.
  • High Current Capability: This MOSFET can handle continuous drain currents up to 100 A, making it suitable for high-power applications.
  • 60V Drain-Source Voltage: With a maximum drain-source voltage (V<sub>DS) of 60V, the PSMN3R9-60PS is well-suited for a variety of medium voltage applications.
  • Fast Switching Performance: The device's fast switching characteristics ensure minimal switching losses and are perfect for high-frequency power converters and other applications requiring quick transitions.
  • Robust Thermal Performance: The MOSFET's low thermal resistance and high-grade materials ensure reliable operation even under high temperature conditions, contributing to a longer lifespan of the product.

Applications:

The versatility of the PSMN3R9-60PS MOSFET makes it an excellent choice for a broad array of applications, including:

  • DC/DC Converters
  • Power Supplies
  • Motors and Motor Control Systems
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)
  • Power Management Circuits

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality, and the PSMN3R9-60PS is no exception. This MOSFET is produced with state-of-the-art manufacturing processes and rigorously tested to ensure it meets the highest standards of reliability and performance.

Conclusion:

Whether you are designing power systems for industrial, automotive, or consumer electronics, the PSMN3R9-60PS from NXP Semiconductors offers the efficiency, reliability, and performance needed to elevate your designs. By integrating this MOSFET into your power management solutions, you can achieve superior electrical performance while minimizing energy losses.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3747 $59.3675
60+ $1.9485 $116.9100
92+ $1.8873 $173.6316
127+ $1.8261 $231.9147
164+ $1.7660 $289.6240
219+ $1.5835 $346.7865
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess