EN
  • EN
  • DE

PZM24NB (24V)

Part No PZM24NB (24V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181781-PZM24NB (24V)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PZM24NB (24V) CAD Model

Description

Introducing the PZM24NB (24V) Voltage Regulator by NXP

Discover the robust and efficient PZM24NB, a 24V voltage regulator designed by NXP Semiconductors, a leader in the field of advanced electronic components. This regulator is engineered to deliver consistent performance, providing a reliable power management solution for a wide range of applications.

Key Features:

  • Stable Voltage Output: The PZM24NB is specifically designed to maintain a stable 24V output, ensuring that your devices operate smoothly under various conditions.
  • Low Power Consumption: With energy efficiency in mind, this voltage regulator is optimized for low power consumption, reducing the overall energy usage of your system.
  • Compact Design: The small form factor of the PZM24NB makes it an ideal choice for space-constrained applications, without compromising on performance.
  • High Reliability: Built with NXP's commitment to quality, the PZM24NB promises high reliability and longevity, even in demanding environments.
  • Wide Operating Temperature Range: This component is capable of operating over a broad temperature range, making it suitable for industrial and automotive applications that require stability in extreme conditions.

Applications:

The versatility of the PZM24NB allows it to be used in various domains, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Power management solutions
  • Consumer electronics
  • Telecommunications equipment

Technical Specifications:

Parameter Value Output Voltage 24V Package Type SOT-23 Operating Temperature -40°C to +85°C

Whether you're designing a new system or upgrading an existing one, the NXP PZM24NB voltage regulator provides a dependable and efficient solution for your power management needs. Its combination of performance, efficiency, and reliability makes it an excellent choice for designers looking to enhance their electronic products.

Choose the PZM24NB for a seamless integration into your next project and experience the quality and performance that NXP Semiconductors is renowned for.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess