EN
  • EN
  • DE

S912XEQ384BVAG

Part No S912XEQ384BVAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 24K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Other Names 935339739557
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264131-S912XEQ384BVAG
Ultra Librarian 3D Model Ultra Librarian S912XEQ384BVAG CAD Model

Description

The NXP S912XEQ384BVAG is a cutting-edge microcontroller that is part of the 16-bit S12XE family of microcontrollers designed for automotive and industrial applications. This powerful microcontroller is built to deliver exceptional performance, robust reliability, and a wide range of features to meet the demanding requirements of complex embedded systems.

Key Features

  • Core: The S912XEQ384BVAG is equipped with an HCS12X core that operates at a frequency of up to 50 MHz, providing a perfect blend of processing power and efficiency.
  • Memory: It boasts a generous 384 KB of flash memory, which is ideal for storing complex application code, and 32 KB of RAM for efficient data processing.
  • Advanced Timers: The device includes a rich set of timers, including 8-channel and 2-channel timer/pulse-width modulators (TPM), which are essential for precise control in various applications.
  • Connectivity: With multiple serial communication interfaces including SCI, SPI, and I2C modules, the microcontroller ensures flexible and reliable data exchange with other devices.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) with up to 16 channels allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Enhanced System Protection: The device features a watchdog timer, low-voltage detection, and loss of clock detection circuitry, ensuring reliable operation under various conditions.
  • Package: It comes in an 80-pin QFP package, which is suitable for space-constrained applications while providing enough I/O ports for complex tasks.

Applications

The S912XEQ384BVAG is designed to address the needs of a wide range of applications. Its robust feature set makes it an ideal choice for automotive control systems, including engine management, transmission control, and body electronics. Additionally, it is well-suited for industrial applications such as process control, robotics, and automation systems where reliability and precision are paramount.

Conclusion

With its powerful core, extensive memory, and comprehensive set of peripherals, the NXP S912XEQ384BVAG microcontroller is engineered to deliver top-notch performance and versatility. Whether you're developing advanced automotive systems or sophisticated industrial controls, this microcontroller offers the capabilities and reliability needed to drive innovation and efficiency in your embedded applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess