EN
  • EN
  • DE

S912ZVML64F1MKHR

Part No S912ZVML64F1MKHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S12Z series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)
Manufacturer NXP
Series S12 MagniV
Package Reel - TR
Part Status Obsolete
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP Exposed Pad
Case / Package 64-HLQFP (10x10)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932867-S912ZVML64F1MKHR
Ultra Librarian 3D Model Ultra Librarian S912ZVML64F1MKHR CAD Model

Description

The NXP S912ZVML64F1MKHR is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This robust MCU is part of the S12 MagniV family, which is renowned for integrating a voltage regulator, CAN (Controller Area Network) physical layer, and other complex features into a single die, thereby reducing system complexity and enhancing reliability.

Key Features:

  • Integrated BDM (Background Debug Mode): Allows for easy debugging and programming, which is essential for development and troubleshooting.
  • High Operating Frequency: With a maximum CPU frequency of up to 25 MHz, it provides the computational power needed for time-sensitive tasks.
  • Advanced Timer Systems: Comes with multiple timer systems including a 16-bit timer system and an 8-channel 10-bit Analog-to-Digital Converter (ADC), making it suitable for precise control applications.
  • Memory Capacity: Features 64 KB of Flash memory and 4 KB of RAM, offering ample space for complex software routines and data buffering.
  • Robust I/O Options: Provides a variety of input/output options including 59 GPIOs to interface with sensors, actuators, and other peripherals.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, ensuring reliability and performance under harsh conditions.

Applications:

The versatility of the S912ZVML64F1MKHR makes it an ideal choice for a wide range of applications, particularly those within the automotive sector. It is well-suited for body control modules, door modules, seat controllers, and other in-vehicle network systems that require a reliable microcontroller with CAN communication capabilities. Additionally, its robust feature set makes it suitable for industrial control systems, home automation, and other applications where a dependable and integrated solution is necessary.

Package and Quality:

Encased in a 64-pin LQFP (Low-Profile Quad Flat Package), the S912ZVML64F1MKHR is designed for space-constrained applications while ensuring a reliable connection to the PCB. It is manufactured to meet the highest quality standards, with a focus on longevity and consistent performance, making it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess