EN
  • EN
  • DE
  • IT

S9KEAZ64AVLH

Part No S9KEAZ64AVLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KEA
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9KEAZ64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14283, 935322207557, S9KEAZ64AVLH-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893339-S9KEAZ64AVLH
Ultra Librarian 3D Model Ultra Librarian S9KEAZ64AVLH CAD Model

Description

Product Overview: NXP S9KEAZ64AVLH Microcontroller

The NXP S9KEAZ64AVLH microcontroller is a cutting-edge component designed for automotive and industrial applications requiring robust performance, energy efficiency, and high reliability. This product is part of the Kinetis EA series, which is known for its exceptional integration and comprehensive feature set tailored to meet the stringent requirements of automotive control systems.

Key Features:

  • Core: ARM Cortex-M0+ CPU operating at up to 48MHz, delivering efficient processing capabilities for a variety of applications.
  • Memory: Comes equipped with 64KB of flash memory and 4KB of RAM, providing ample space for application code and data storage.
  • Timers and Control: Features multiple timing and control peripherals including Motor Control PWM, Real-Time Counter, and Periodic Interrupt Timer, allowing for precise control in applications such as motor control and time-sensitive tasks.
  • Analog Modules: Integrated analog modules include a 12-bit ADC, a high-speed analog comparator, and a voltage reference, enabling accurate sensor data acquisition and system monitoring.
  • Communication Interfaces: Offers a range of communication options with I2C, SPI, and UART interfaces, facilitating easy connectivity with external devices and systems.
  • Package: Available in a 64 LQFP package, which provides a compact footprint while allowing for efficient thermal management and easy integration into space-constrained designs.

Applications:

The S9KEAZ64AVLH is ideally suited for a diverse array of applications, including but not limited to automotive body electronics, sensor fusion, motor control systems, and industrial automation. Its robust design ensures reliable operation in harsh environments, making it an excellent choice for developers looking to create durable and long-lasting products.

Quality and Reliability:

NXP is committed to delivering high-quality products, and the S9KEAZ64AVLH microcontroller is no exception. It is designed to meet the rigorous quality standards of the automotive industry, ensuring dependable performance over the product's lifespan. With its advanced features and proven reliability, the S9KEAZ64AVLH is a microcontroller that engineers can trust for their mission-critical applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2855 $51.4260
29+ $3.5163 $101.9727
45+ $3.4065 $153.2925
61+ $3.2966 $201.0926
79+ $3.1867 $251.7493
106+ $2.8570 $302.8420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess