EN
  • EN
  • DE

S9S08DZ96F2CLH

Part No S9S08DZ96F2CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S08
Package Tray
Part Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893370-S9S08DZ96F2CLH
Ultra Librarian 3D Model Ultra Librarian S9S08DZ96F2CLH CAD Model

Description

The NXP S9S08DZ96F2CLH is a high-performance microcontroller designed to cater to the demanding needs of modern embedded systems. This MCU is part of NXP's HCS08 family, which is renowned for its robust architecture, low power consumption, and versatility in various applications, including industrial control, automotive, and consumer electronics.

Key Features:

  • Core: The device features an S08 core, which operates at a maximum frequency of 40 MHz, ensuring swift and efficient processing capabilities for complex tasks.
  • Memory: It is equipped with 96 KB of flash memory and 4 KB of RAM, providing ample space for program storage and smooth runtime operations.
  • Advanced I/O: The microcontroller includes a range of input/output options, such as multiple general-purpose input/output (GPIO) pins, analog-to-digital converters (ADCs), and serial communication interfaces, which offer flexibility for various design requirements.
  • Robust Timer System: With an enhanced timer system that includes a real-time counter, pulse width modulation (PWM) channels, and multiple timer channels, this microcontroller supports precise control over timing-sensitive tasks.
  • On-Chip Debugging: Integrated background debugging system (BDM) allows for real-time debugging, which is crucial for development and troubleshooting.
  • Low Power Modes: The S9S08DZ96F2CLH is designed for energy efficiency, featuring multiple power-saving modes to reduce power consumption during idle or low-activity periods.
  • Package: It is available in a 48-pin LQFP package, which is suitable for space-constrained applications while still providing sufficient connectivity for peripheral devices.

Applications:

The versatility of the NXP S9S08DZ96F2CLH makes it an ideal choice for a broad range of applications. It is particularly well-suited for automotive applications, such as body control modules and sensor interfaces. In the industrial sector, it can be used for process control, automation, and monitoring systems. Additionally, its reliable performance and connectivity make it a good fit for consumer electronics, including smart appliances and personal gadgets.

Conclusion:

The NXP S9S08DZ96F2CLH microcontroller is a powerful and efficient solution for designers seeking a balance between performance and power consumption. Its comprehensive feature set and flexible I/O options make it a go-to choice for a multitude of embedded system applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess