EN
  • EN
  • DE

SA58641DK

Part No SA58641DK
Manufacturer NXP / Nexperia
Description High performance mixer FM IF system with high-speed RSSI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246122-SA58641DK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA58641DK CAD Model

Description

The SA58641DK from NXP Semiconductors is a state-of-the-art audio amplifier designed for high-quality sound applications. This integrated circuit is part of NXP's acclaimed audio processing portfolio, which is renowned for delivering superior audio performance in a wide range of consumer electronics.

Key Features

  • High Efficiency: The SA58641DK boasts a highly efficient class-D operation, which ensures minimal power loss during audio playback, making it ideal for portable and battery-powered devices.
  • Low Distortion: It produces a remarkably clear and undistorted sound, which is a testament to its low harmonic distortion and noise (THD+N) specification.
  • Output Power: Capable of delivering up to 1 watt of continuous output power into an 8-ohm load, it can comfortably drive a wide range of speakers with sufficient loudness and clarity.
  • Compact Footprint: The SA58641DK comes in a small package, making it perfect for applications where space is at a premium, such as mobile devices and personal audio systems.
  • Thermal Protection: It includes integrated thermal protection circuitry, which prevents the device from overheating, thereby ensuring reliability and longevity.

Applications

The versatility of the SA58641DK allows it to be used in various audio applications, such as:

  • Mobile Phones and Tablets
  • Bluetooth Speakers
  • Portable Media Players
  • Personal Computers and Laptops
  • Home Audio Systems

Technical Specifications

The technical specifications for the SA58641DK include an operating voltage range from 2.4V to 5.5V, which accommodates most common battery technologies. It also features a PSRR (Power Supply Rejection Ratio) that minimizes power supply noise, ensuring clean audio output even in the presence of power fluctuations.

Conclusion

In conclusion, the SA58641DK from NXP is an excellent choice for designers looking to incorporate a high-quality audio amplifier into their products. Its combination of high efficiency, low distortion, and compact footprint, along with its robust protection features, make it a highly reliable and performance-driven component for any audio application.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess