EN
  • EN
  • DE

SA58672UK

Part No SA58672UK
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 3W MONO D 9WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3W x 1 @ 4 Ohm
Supply Voltage - Operating 2 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-WLCSP (1.66x1.71)
Dimension 9-UFBGA, WLCSP
Win Source Part Number 211450-SA58672UK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA58672UK CAD Model

Description

The SA58672UK is a cutting-edge integrated circuit (IC) from NXP Semiconductors, renowned for its high performance and reliability in a wide range of audio applications. Designed to cater to the needs of modern electronic devices, this IC is a perfect blend of efficiency and innovation, making it an ideal choice for manufacturers and designers alike.

Key Features

  • Audio Amplifier: The SA58672UK is primarily an audio amplifier IC that delivers high-quality sound amplification with minimal distortion, ensuring a clear and powerful audio experience for end-users.
  • Power Efficiency: It is designed with power efficiency in mind, which helps in reducing energy consumption and extending the battery life of portable devices.
  • Compact Design: The IC's small footprint allows for integration into space-constrained applications, making it suitable for a variety of portable electronics such as smartphones, tablets, and personal media players.
  • Heat Management: With advanced thermal management features, the SA58672UK operates reliably even under high-load conditions without the need for additional cooling measures.
  • Wide Voltage Range: It supports a wide range of operating voltages, which provides flexibility in designing devices that require different power levels.

Applications

The versatility of the SA58672UK makes it an excellent choice for numerous applications. It is commonly used in:

  • Mobile phones and communication devices
  • Portable media players and MP3 players
  • Personal digital assistants (PDAs)
  • Portable gaming devices
  • Notebook and laptop computers

Technical Specifications

The SA58672UK boasts a range of technical specifications that underscore its performance capabilities:

  • Output Power: Configurable based on application needs
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio output
  • Total Harmonic Distortion (THD): Low THD to maintain audio fidelity
  • Operating Temperature Range: Suitable for a wide range of environments

Overall, the SA58672UK from NXP is a high-quality audio amplifier IC that offers both versatility and performance, making it a top choice for designers looking to enhance the audio capabilities of their electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6080 $65.2160
5+ $26.7556 $133.7780
7+ $25.9194 $181.4358
10+ $25.0831 $250.8310
12+ $24.2469 $290.9628
16+ $21.7383 $347.8128
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess