EN
  • EN
  • DE

SC16C554DB

Part No SC16C554DB
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V quad UART, 5 Mbit/s (max.) with 16-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246850-SC16C554DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C554DB CAD Model

Description

Product Overview: NXP SC16C554DB

The NXP SC16C554DB is a robust quad Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, designed to meet the high-performance demands of serial communication in embedded systems. This component is part of NXP's expansive SC16C family, known for their reliability and versatility in serial data communication applications.

Key Features

  • Quad UART Channels: The device contains four independent UART channels, each capable of handling serial data transfer efficiently. This allows for multiple serial devices to be connected and communicated with, using just one chip.
  • High Data Transfer Rates: Each UART channel supports baud rates up to 5 Mbps, ensuring high-speed data transfers suitable for modern communication requirements.
  • FIFO Buffers: 64-byte FIFO (First In, First Out) buffers are available for each transmit and receive channel, significantly reducing the load on the CPU and improving system efficiency.
  • Programmable Parameters: Parameters such as data format, parity, and baud rate are programmable, giving developers the flexibility to configure the serial communication as per their system needs.
  • Modem Control Functions: The SC16C554DB includes full modem control capability, providing additional functionality for applications requiring modem interfaces.
  • Industrial Temperature Range: It operates over an industrial temperature range, making it suitable for harsh-environment applications.
  • Versatile Interface Options: With a 3.3V or 5V power supply, the device can interface with a variety of microcontrollers and microprocessors.

Applications

The NXP SC16C554DB is ideal for a wide range of applications, including industrial control systems, point-of-sale terminals, server and networking equipment, and any other systems that require high-speed, reliable serial communications.

Package and Quality

This UART is available in a 64-pin LQFP (Low-profile Quad Flat Package), which is designed to occupy minimal board space while still offering excellent thermal and electrical performance. NXP's commitment to quality ensures that the SC16C554DB meets stringent industry standards for performance and reliability.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess