The PT8A201W is a remote control encoder IC manufactured by Pericom. It is designed to generate encoded signals suitable for controlling various devices wirelessly, typically through infrared (IR) or radio frequency (RF) transmission. The chip is commonly found in remote controls for televisions, DVD players, air conditioners, and other consumer electronics.
Typical Applications:
- Remote controls for TVs
- Remote controls for DVD players
- Remote controls for air conditioners
- Remote controls for set-top boxes
- General-purpose remote control applications
Features:
- Generates encoded output signals
- Supports multiple button inputs
- Low power consumption
- On-chip oscillator
Benefits:
- Simplifies the design of remote control systems.
- Reduces power consumption, extending battery life in remote controls.
- Offers a cost-effective solution for wireless control applications.
The PT8A201W usually supports a matrix keypad configuration, allowing for a large number of button inputs with a minimal number of pins. The specific encoding format used (e.g., NEC, Philips RC-5, Sony SIRC) would be detailed in the datasheet. External components needed typically include a crystal oscillator (or ceramic resonator), decoupling capacitors, and an IR LED or RF transmitter. The operating voltage is typically in the range of 2.4V to 5.5V.