EN
  • EN
  • DE

SC16C652BIBS

Part No SC16C652BIBS
Manufacturer NXP / Nexperia
Description 5V, 3.3 V and 2.5V dual UART, 5 Mbit/s (max.),with 32-byte FIFOs and infrared(IrDA) encoder/decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246862-SC16C652BIBS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C652BIBS CAD Model

Description

Overview of NXP SC16C652BIBS Dual UART

The NXP SC16C652BIBS is a dual universal asynchronous receiver/transmitter (UART) designed to facilitate serial communication in a wide range of applications. This integrated circuit (IC) features two independent UART channels, each providing efficient serial data exchange with peripheral devices or between microcontrollers. It is an ideal component for enhancing serial communication capabilities in complex systems without the need for additional UARTs on the main processor.

Key Features

  • Dual Channel: The SC16C652BIBS contains two full-duplex UARTs, allowing simultaneous bidirectional communication.
  • Baud Rate: Each UART supports baud rates up to 5 Mbps, making it suitable for high-speed data transmission.
  • 64-Byte FIFO: With a 64-byte FIFO (First In, First Out) buffer for each UART channel, the device can handle high data loads and reduce the risk of data overflow.
  • Programmable: The UARTs are programmable, offering multiple serial interface options including 5-, 6-, 7-, or 8-bit character lengths, even, odd, or no parity, and 1, 1.5, or 2 stop bit selection.
  • Modem Control: It includes modem control capability, which allows for the use of hardware flow control to manage data transmission.
  • IrDA SIR: The device supports the Serial Infrared (IrDA SIR) interface, enabling infrared data communication.
  • Voltage Range: It operates over a wide voltage range, accommodating various power supply specifications.
  • Industrial Temperature Range: The SC16C652BIBS is designed to operate in industrial temperature ranges, ensuring reliability in harsh environments.

Applications

The versatility of the NXP SC16C652BIBS makes it an excellent choice for applications such as industrial control systems, point-of-sale terminals, and server and networking equipment. Its ability to manage high-speed data communication efficiently and reliably is particularly beneficial in environments where data integrity and uninterrupted communication are critical.

Package and Quality

The SC16C652BIBS comes in a compact 48-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications. Additionally, NXP's commitment to quality ensures that this dual UART IC meets the stringent requirements of industrial and commercial device standards.

For designers and engineers looking to incorporate reliable serial communication in their systems, the NXP SC16C652BIBS offers a robust and versatile solution that can significantly simplify design complexity and enhance system performance.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,299 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess