EN
  • EN
  • DE

SC16IS750

Part No SC16IS750
Manufacturer NXP / Nexperia
Description Single UART with I2C-bus/SPI interface, 64 bytes of transmit and receive FIFOs, IrDA SIR built-in support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246895-SC16IS750
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16IS750 CAD Model

Description

The SC16IS750 from NXP Semiconductors is a single Universal Asynchronous Receiver/Transmitter (UART) with I2C-bus (up to 3.4 Mbit/s) and SPI (up to 4 Mbit/s) interfaces. This versatile device is designed to serve as an interface between the standard UART port of a microcontroller and the serial I2C-bus or SPI, allowing for a seamless expansion of serial communication ports with minimal hardware adjustments.

The SC16IS750 is equipped with a comprehensive set of features that make it ideal for applications that require a bridge between a legacy serial interface and a modern serial bus. It is particularly useful in systems where more UARTs are needed than what is available on the host microcontroller or when a fast and straightforward way to add serial connectivity is necessary.

Key Features:

  • Fully Compatible with I2C-bus and SPI Interface: This allows for easy integration with a host microcontroller via two of the most common serial communication protocols.
  • Auto Hardware Flow Control: With its built-in hardware flow control, the SC16IS750 ensures reliable data transfer, reducing the risk of data loss in high-speed communication scenarios.
  • Programmable Baud Rate Generator: The device can be programmed for any baud rate from 5 bps to 3.6864 Mbps, providing flexibility for various communication requirements.
  • 64-byte FIFO: Each UART contains a 64-byte transmit and receive FIFO, which greatly reduces the overhead required to manage the serial communication data.
  • Modem Interface: The SC16IS750 supports modem interface signals, making it suitable for modem control applications.
  • Low Power Consumption: It is designed with power conservation in mind, making it suitable for battery-powered and power-sensitive applications.
  • Multiple Package Options: Available in a variety of packages, including QFN, TSSOP, and HVQFN, providing flexibility for different design requirements.

Whether you're developing industrial control systems, point-of-sale terminals, or any application that requires additional UART capabilities, the SC16IS750 offers a reliable, high-performance solution that simplifies design and reduces time to market.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess