EN
  • EN
  • DE

N74F157AD

Part No N74F157AD
Manufacturer NXP / Nexperia
Description Data selectors/multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229223-N74F157AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F157AD CAD Model

Description

NXP N74F157AD Quadruple 2-Input Multiplexer

The NXP N74F157AD is a high-performance, quadruple 2-input multiplexer that is designed to select four bits of data from two sources under the control of a common data select input. This device is part of the 74F series, known for its fast switching speeds and high functionality, making it an ideal choice for a wide range of digital applications.

The N74F157AD features four identical 2-input multiplexers with 3-state outputs that can interface directly with the system bus. Each multiplexer has two data inputs (I0 and I1), one output (Y), and one select input (S). The data select input controls which of the data inputs is connected to the output. When the select input is low, the I0 input is connected to the output, and when high, the I1 input is connected.

One of the key advantages of this device is its flexibility, as it can be used as a universal function generator by connecting inputs together. It can also generate any four of the 16 different functions of two variables with one variable common. This functionality is highly valuable in complex digital systems where space and power are at a premium.

Constructed with NXP's advanced silicon-gate technology, the N74F157AD operates at a wide voltage range and provides a high noise immunity, which is essential for reliable performance in electronic systems. The device is also characterized for operation from -40°C to +85°C, making it suitable for industrial applications.

The N74F157AD comes in a 16-lead plastic dual in-line package (DIP), which is widely used and easily integrated into existing circuit boards. Its industry-standard footprint ensures compatibility with many existing designs and simplifies the design process for new projects.

Whether you are designing high-speed data processing systems, communication devices, or control logic, the NXP N74F157AD offers a combination of speed, power efficiency, and versatility, making it an excellent choice for multiplexing applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 895 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess