EN
  • EN
  • DE

SN74LS139ADR

Part No SN74LS139ADR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 400μA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1254858-SN74LS139ADR
Manufacturer Homepage www.ti.com
Family Name SN74LS139
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS139ADR CAD Model

Description

The SN74LS139ADR from Texas Instruments is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed for use in digital systems. This integrated circuit (IC) is part of the 74LS logic family, known for its low power consumption and high-speed operation. The SN74LS139ADR is essential for applications requiring the distribution of a binary coded input to a set of outputs.

Key Features:

  • Logic Family: The device belongs to the 74LS series, which ensures compatibility with other LS series logic devices.
  • Dual Decoder: It features two independent decoders, each accepting two binary weighted inputs (A0, A1) and providing four mutually exclusive active-LOW outputs (O0-O3).
  • Demultiplexing Capability: The SN74LS139ADR can be used as a demultiplexer by employing one of the outputs as the data input while the others serve as selection inputs.
  • Wide Operating Voltage: The device operates over a broad voltage range from 4.75V to 5.25V, making it suitable for various digital environments.
  • High-Speed: With a typical propagation delay time of 16ns, the SN74LS139ADR provides a swift response, which is crucial for high-speed digital circuits.
  • Low Power Consumption: The IC is designed for optimized power usage, which is critical for power-sensitive designs.
  • Package: It comes in an SOIC-16 package, which is ideal for space-constrained applications.

Applications:

The SN74LS139ADR is versatile and can be used in a variety of digital applications. These include:

  • Memory decoding or data routing
  • Address decoding for memory and port-mapped I/O
  • Function generators
  • Control logic for digital systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS139ADR is manufactured to the highest standards, ensuring consistent performance and durability for your electronic projects.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6518 $52.1440
190+ $0.5349 $101.6310
290+ $0.5181 $150.2490
400+ $0.5014 $200.5600
520+ $0.4847 $252.0440
695+ $0.4346 $302.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess