EN
  • EN
  • DE

SG3524

Part No SG3524
Manufacturer NXP / Nexperia
Description SMPS control circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1248364-SG3524
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian SG3524 CAD Model

Description

The SG3524 from NXP Semiconductors is a versatile and robust integrated circuit designed for regulating pulse width modulators. This IC is a key component for a wide range of power supply and converter applications, including but not limited to switch-mode and DC-to-AC converters, motor control circuits, and variable speed drives.

The SG3524 incorporates all the functions required in the construction of a regulating power supply, inverter, or switching regulator on a single chip. It features dual alternating outputs that can be used for push-pull or single-ended applications. The device offers a wide range of features that make it a go-to choice for designers looking for reliability, flexibility, and performance.

Key Features:

  • Adjustable Output Control: The output stages of the SG3524 feature 90% to 95% duty cycle range, which allows for precise control of the output voltage.
  • Frequency Oscillation Control: A built-in oscillator with a frequency range from 100Hz to 400kHz enables the user to set the desired frequency for various applications.
  • Voltage Reference: A 5V reference voltage is provided for loop compensation and other control functions, ensuring stable operation.
  • Error Amplifier: The integrated error amplifier facilitates feedback control, which is essential for maintaining output accuracy and stability.
  • Shutdown Capability: The SG3524 includes shutdown functions that can be activated by two different input signals, providing enhanced safety and power management options.
  • Short Circuit Protection: The IC has built-in short circuit protection that helps prevent damage to the device and the system in case of a fault condition.
  • Low Standby Current: This feature makes the SG3524 suitable for battery-powered applications where power efficiency is critical.

The NXP SG3524 is packaged in a compact 16-pin dual in-line package (DIP), making it easy to integrate into both new designs and existing systems. With its comprehensive feature set and proven reliability, the SG3524 remains a popular choice for professionals and hobbyists alike in the field of power electronics.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess