EN
  • EN
  • DE

SPC5675KFF0MMS2R

Part No SPC5675KFF0MMS2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 473MAPBGA  /  e200z7d series Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 473-MAPBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Product Status Obsolete
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 512K x 8
Supply Voltage - Operating 1.14V ~ 5.5V
Data Converters A/D 34x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 473-LFBGA
Supplier Device Package 473-MAPBGA (19x19)
Base Product Number SPC567
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935310927518
Standard Package 750
Win Source Part Number 1095588-SPC5675KFF0MMS2R
Ultra Librarian 3D Model Ultra Librarian SPC5675KFF0MMS2R CAD Model

Description

The NXP SPC5675KFF0MMS2R is a high-performance microcontroller designed for automotive and industrial applications that demand robust operation, high-speed processing, and advanced control capabilities. This powerful MCU is part of the MPC56xx family, which is well-known for its reliability and cutting-edge features tailored for complex electronic systems.

Key Features

  • Core: The SPC5675KFF0MMS2R is built around a 32-bit Power Architecture® core that operates at a frequency of up to 180 MHz, providing the computational horsepower required for intensive tasks.
  • Memory: It comes equipped with 4 MB of flash memory and 192 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timers: The inclusion of advanced timers supports complex timing and control operations, which are essential for automotive applications like engine management and transmission control.
  • Multiple Communication Interfaces: With a range of communication interfaces such as CAN, LIN, and FlexRay, this MCU offers versatile connectivity options for various in-vehicle networks.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide accurate sensor readings, critical for real-time decision-making in control systems.
  • Enhanced Safety Features: The device incorporates safety features that align with the ISO 26262 standard, making it suitable for safety-critical applications in the automotive sector.
  • Temperature Range: It operates over a wide temperature range, ensuring reliable performance under extreme conditions.

Applications

The SPC5675KFF0MMS2R is ideal for a broad range of applications, including but not limited to:

  • Engine and Powertrain Control
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Control Systems
  • Aerospace and Defense Systems

With its robust architecture, comprehensive feature set, and adherence to stringent safety standards, the NXP SPC5675KFF0MMS2R microcontroller is a compelling choice for developers looking to create sophisticated and reliable systems in the automotive and industrial domains.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess