EN
  • EN
  • DE

SPC5745BFK1AVKU2

Part No SPC5745BFK1AVKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP  /  e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Number of I/O 129
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5745
Other Names 935347049557
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263873-SPC5745BFK1AVKU2
Ultra Librarian 3D Model Ultra Librarian SPC5745BFK1AVKU2 CAD Model

Description

The NXP SPC5745BFK1AVKU2 is a cutting-edge microcontroller unit (MCU) designed to meet the rigorous demands of automotive and industrial applications. This powerful component is part of NXP's SPC57 series, which is renowned for its robust performance, exceptional reliability, and advanced features tailored to drive the next generation of electronic control units (ECUs).

Key Features

  • Core: The SPC5745BFK1AVKU2 is equipped with a dual-core Power Architecture with a frequency of up to 200 MHz, providing high computational power and efficient parallel processing capabilities.
  • Memory: It boasts a generous memory capacity, including up to 2.5MB of flash memory and 256KB of RAM, ensuring ample space for complex software applications and data storage.
  • Connectivity: With a range of communication interfaces such as CAN, LIN, and Ethernet, this MCU offers versatile connectivity options for various automotive networking requirements.
  • Security: Security features are embedded within the chip to protect against unauthorized access and tampering, which is critical for applications that demand high levels of data integrity and confidentiality.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for harsh environments typically encountered in automotive and industrial settings.

Applications

The SPC5745BFK1AVKU2 is ideal for a multitude of applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Engine Management Systems (EMS)
  • Transmission Control Units (TCU)
  • Electric Power Steering (EPS)
  • Body Control Modules (BCM)

Quality and Reliability

NXP is committed to delivering products of the highest quality. The SPC5745BFK1AVKU2 is manufactured with stringent quality control measures and is designed to meet the rigorous standards of the automotive industry, including the Automotive Electronics Council (AEC) Q100 qualification.

Support and Resources

Developers can take advantage of NXP's extensive support network, which includes technical documentation, development tools, and a community of experts. NXP provides a comprehensive suite of software and hardware tools that facilitate the development process, from initial design to final production.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess