Products specifications

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265873-TDA1522
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1522 CAD Model

Description

The TDA1522 from NXP is a versatile and high-quality stereo audio amplifier integrated circuit designed for a wide range of audio applications. This IC is capable of delivering clear and powerful audio performance, making it an ideal choice for manufacturers and hobbyists alike who are looking to create or enhance audio systems within their projects.

The TDA1522 operates over a wide voltage range and is characterized by its low power consumption, making it suitable for battery-operated devices. It is designed to be easy to use and requires minimal external components, which simplifies the design and reduces the overall cost of the end product.

Key Features:

  • Amplifier Type: Stereo Class-B audio amplifier.
  • Supply Voltage Range: Operates across a broad range of voltages, accommodating various power sources.
  • Output Power: Capable of delivering ample power to drive standard audio speakers, providing a robust sound experience.
  • Low Distortion: Ensures high-fidelity audio reproduction with minimal signal distortion.
  • Thermal Protection: Integrated thermal protection circuitry prevents damage from overheating, enhancing the longevity of the IC.
  • Minimal External Components: Designed for simplicity, requiring only a few external components for operation.

The TDA1522's compact size and efficiency make it a popular choice for portable audio devices, such as personal media players, as well as for automotive audio systems, home stereo systems, and public address systems. Its robustness and reliability have established it as a go-to component in the audio amplifier market.

NXP's commitment to quality ensures that the TDA1522 meets the high standards required for audio applications, providing both manufacturers and DIY enthusiasts with a product that they can trust to perform consistently and deliver excellent audio quality.

You May Also Be Interested in

Texas Instruments
Digital Signal Controllers (DSCs)
Lowest to $38.5905
ECAD model for TMS320F28235ZJZS
Texas Instruments
QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Lowest to $0.3016
ECAD model for SN74LVC157APWRG4
Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC
Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
Cirrus Logic Inc.
20MSPS 16-bit CCD Digitiser | IC AFE 3 CHAN 16BIT 28SSOP
Lowest to $25.1137
ECAD model for WM8199SCDS/RV
Texas Instruments
DUAL DIFFERENTIAL LINE RECEIVERS
Need more? Email Us
ECAD model for SNJ55182J
Texas Instruments
JFET-INPUT OPERATIONAL AMPLIFIERS
Lowest to $0.3136
ECAD model for TL082BCDR
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FF1152I
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to $1.3970
ECAD model for TOP221G

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention