The TDA2555 is a quintessential component manufactured by NXP Semiconductors, known for its robust performance in video processing applications. This integrated circuit is designed to facilitate the synchronization and deflection for color television sets, making it an indispensable part of the TV's analog signal processing chain.
Key Features
- Integrated Vertical & Horizontal Oscillator: The TDA2555 includes both vertical and horizontal oscillators, providing a synchronized output that is crucial for the scanning process of CRT displays.
- Guard Circuit: It incorporates a guard circuit feature which helps in protecting the vertical output stage against overvoltage, thereby ensuring the longevity and reliability of the television set.
- Compact Design: Its compact design allows for a reduction in the number of external components needed, which simplifies the overall design of the television set and can contribute to cost savings in production.
- High Durability: The TDA2555 is built to withstand the rigors of continuous operation in consumer electronics, providing a stable and durable solution for TV manufacturers.
Applications
The primary application of the TDA2555 is in the color television industry, where it is used to handle the critical function of synchronization and deflection. It is also suitable for use in monitors and other video display equipment that requires similar synchronization capabilities.
Technical Specifications
Parameter
Value
Supply Voltage
Typically 12V
Vertical Oscillator Frequency
50 Hz to 120 Hz
Horizontal Oscillator Frequency
15.625 kHz to 64 kHz
Operating Temperature
-20°C to +70°C
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The TDA2555 is manufactured in state-of-the-art facilities, ensuring that each unit meets rigorous quality control standards for performance and reliability.
Environmental Considerations
As an environmentally conscious company, NXP ensures that the TDA2555 complies with international standards for environmental safety and hazardous materials, making it a responsible choice for manufacturers looking to minimize their ecological footprint.