Products specifications

RoHS Non-Compliant
Win Source Part Number 989893-TDA2579A
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA2579A CAD Model

Description

The TDA2579A is a cutting-edge integrated circuit (IC) developed by NXP Semiconductors, a leader in the semiconductor industry. This IC is specially designed to cater to the needs of modern television systems, providing an array of features to enhance the overall viewing experience.

Key Features

  • Sync Processing: The TDA2579A is equipped with advanced synchronization processing capabilities, ensuring stable and clear images on the screen.
  • Color Decoder: It integrates a high-quality color decoder that supports various color standards, delivering vivid and accurate colors.
  • Horizontal and Vertical Oscillator: The IC includes a built-in horizontal and vertical oscillator system, which helps in maintaining the correct aspect ratio and geometry of the displayed images.
  • Automatic Gain Control (AGC): With AGC, the TDA2579A maintains consistent signal strength, providing a stable and reliable picture quality.

Applications

The TDA2579A is primarily utilized in television systems, including both CRT and modern LCD TVs. Its versatile nature also allows it to be used in other video processing applications where synchronization and color decoding are essential.

Technical Specifications

Parameter Value Supply Voltage 8-12V Operating Temperature -20°C to +70°C Package DIP/SO Mounting Type Through Hole/Surface Mount

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The TDA2579A undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and longevity.

Ordering Information

To purchase the TDA2579A or to obtain more information about pricing and availability, customers can visit the official NXP Semiconductors website or contact authorized distributors. NXP provides comprehensive support and documentation to assist with product integration and troubleshooting.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 36POS / Connector Header Through Hole 36 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for ZSS-118-07-S-D-1088
Taiwan Semiconductor
Lowest to €0.2156
ECAD model for TSM9428DCSRL
ABB Embedded Power
Abb T5S400CFGA3AUS2 T5S 400 Ul/csa PR222DS/P-LSI 400 3P F F
Need more? Email Us
ECAD model for T5S400CFGA3AUS2
NEC
Need more? Email Us
ECAD model for UPD16306GF
Vishay
SENSOR REMOTE REC 38.0KHZ 45M / Remote Receiver Sensor 38.0kHz 45m Through Hole
Need more? Email Us
ECAD model for TSOP38538
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
ECAD model for TUF1SM+
Truesemi
Lowest to €0.5967
ECAD model for TSF18N60MR
Teledyne Technologies Incorporated
Need more? Email Us
ECAD model for TSC8704CJ
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
ECAD model for TW-10-03-S-D-290-SM-A-P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention