EN
  • EN
  • DE

TDA3664

Part No TDA3664
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Very low dropout voltage/quiescent current 5 V voltage regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265995-TDA3664
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3664 CAD Model

Description

The TDA3664 is a robust, fixed-voltage integrated circuit voltage regulator designed by NXP Semiconductors. This high-precision product is engineered to maintain a stable output voltage even under varying input voltages and load conditions, making it an ideal choice for sensitive electronic applications.

With its low dropout voltage and low quiescent current, the TDA3664 is particularly suitable for low-voltage, low-power operations. It is designed to offer a high level of protection, featuring short-circuit proof capabilities and thermal protection that ensure the device and your application remain safe under abnormal operating conditions.

Key Features:

  • Output Voltage: The TDA3664 provides a precise and stable output voltage, which is crucial for maintaining the performance of the electronic circuits it powers.
  • Low Dropout Voltage: It operates with a low dropout voltage, ensuring efficient performance even when the input voltage is close to the output voltage, thus conserving battery life in portable devices.
  • Low Quiescent Current: The regulator's low quiescent current minimizes the power drain when the device is in standby mode, making it an excellent choice for battery-powered applications.
  • Protection Features: Equipped with built-in thermal protection and short-circuit proof mechanisms, the TDA3664 is designed to protect itself and the application it serves from damage due to overheating or output short circuits.

Applications:

The TDA3664 is versatile and can be used in a wide range of applications, including but not limited to:

  • Automotive electronics
  • Consumer electronics
  • Portable devices
  • Microcontroller systems

With its combination of reliability, efficiency, and protective features, the NXP TDA3664 voltage regulator is an excellent choice for designers looking to ensure the stable operation of their electronic products.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $27.1621
Atmel
Lowest to $8.5447
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $10.3384
Texas Instruments
Need more? Email Us
Altera
Need more? Email Us
Panasonic
Lowest to $26.8133
Semtech Corporation
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess