EN
  • EN
  • DE

TDA7052B

Part No TDA7052B
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Mono BTL audio amplifier with DC volume control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266126-TDA7052B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7052B CAD Model

Description

The TDA7052B is a high-quality audio amplifier IC produced by NXP Semiconductors. This monolithic integrated circuit is designed specifically for amplification purposes and is widely used in portable audio devices due to its small footprint and efficient power usage. The TDA7052B is an ideal choice for applications where space and power consumption are critical design parameters.

Key Features

  • Power Output: The TDA7052B offers an impressive power output of 1 watt, which is substantial for its compact size, ensuring that it can drive a wide range of speakers with sufficient volume for personal audio applications.
  • Supply Voltage: It operates on a supply voltage range from 4.5V to 18V, making it versatile for use in various electronic devices without the need for complex power supplies.
  • Volume Control: A standout feature of the TDA7052B is its volume control capability, which is implemented via a DC voltage on one of its pins, eliminating the need for an external volume control potentiometer.
  • Bridge-Tied Load (BTL) Configuration: This IC employs a BTL configuration, which allows for a higher power output without the need for a bootstrap capacitor or a split power supply, simplifying the circuit design.
  • Minimal External Components: The TDA7052B is designed to work with a minimal number of external components, which reduces the overall cost and complexity of the audio system.
  • Mute Mode: The inclusion of a mute mode enables the IC to be turned off when not in use, further conserving power and extending battery life in portable applications.

Applications

The TDA7052B is commonly found in a variety of audio applications, including:

  • Portable speakers
  • Personal sound systems
  • Battery-powered audio devices
  • Television and monitor audio subsystems
  • Educational and DIY audio projects

With its combination of low power consumption, ease of integration, and reliable performance, the TDA7052B from NXP Semiconductors stands out as a robust audio amplification solution for designers and hobbyists alike.

You May Also Be Interested in

Spansion
Need more? Email Us
Atmel
Lowest to $24.7389
Coilcraft
Lowest to $0.1042
Texas Instruments
Need more? Email Us
International Rectifier
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess