EN
  • EN
  • DE

TDA8005

Part No TDA8005
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low-power smart card coupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266272-TDA8005
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8005 CAD Model

Description

The NXP TDA8005 is a cutting-edge integrated circuit designed for smart card interface applications. This product from NXP Semiconductors is tailored to facilitate communication between a smart card and a microcontroller, making it an ideal choice for a wide range of applications, including banking, telecommunications, and secure access systems.

Key Features

  • Smart Card Interface: The TDA8005 provides a seamless interface for ISO 7816, GSM 11.11, EMV, and other smart card standards, ensuring compatibility with a variety of smart card applications.
  • Multiple Communication Protocols: It supports T=0, T=1, and I2C communication protocols, offering flexibility in smart card communication.
  • Flexible Clock Management: The device includes an on-chip oscillator and clock frequency divider which can be programmed to support a wide range of smart card clock frequencies.
  • Voltage Regulation: With its built-in voltage regulator, the TDA8005 can provide the smart card with a stable supply voltage selectable between 3V, 5V, or 1.8V to accommodate various smart card requirements.
  • Protection Features: It incorporates several protection features such as short-circuit protection, overcurrent protection, and thermal protection, ensuring the safety and longevity of both the smart card and the interface.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8005 is suitable for battery-powered devices, reducing the overall power consumption of the system.

Applications

The TDA8005 is versatile and can be used in a multitude of applications where smart card transactions are necessary. These include:

  • Point of Sale (POS) terminals
  • ATMs and banking machines
  • Identification and access control systems
  • Mobile phones and telecommunications
  • Public transport payment systems

Technical Specifications

For detailed technical specifications, the TDA8005 datasheet provides comprehensive information, including pin configurations, electrical characteristics, and programming instructions to ensure proper integration with your design.

Conclusion

The NXP TDA8005 smart card interface IC is a robust and reliable solution for any application requiring secure and efficient communication with smart cards. Its feature-rich design and compatibility with multiple smart card protocols make it an indispensable component in the development of smart card systems.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess