EN
  • EN
  • DE

SY10EP11UZG

Part No SY10EP11UZG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 1:2 3GHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution)
Input LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 3GHz
Supply Voltage (V) 2.375V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SY10EP11
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262967-SY10EP11UZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP11UZG CAD Model

Description

Microchip Technology's SY10EP11UZG - High-Speed Differential Receiver

The SY10EP11UZG is a cutting-edge differential receiver designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-performance component is part of Microchip's portfolio of clock and data management products, tailored to meet the stringent requirements of high-speed signal processing.

Engineered to deliver exceptional performance, the SY10EP11UZG operates at blazing speeds, making it an ideal choice for applications that require the rapid transmission of signals while maintaining signal integrity. It is capable of handling data rates up to 3.2 Gbps, ensuring that it can support the latest high-speed interfaces and protocols.

The device features a differential line receiver with a pair of inputs and outputs, providing the flexibility to receive signals over a differential pair of lines, thereby enhancing noise immunity and reducing signal distortion. This characteristic is particularly beneficial in environments with high electromagnetic interference (EMI), where maintaining signal fidelity is paramount.

Constructed with precision, the SY10EP11UZG boasts a wide voltage range, allowing it to be powered by a single 3.3V supply while maintaining 5V tolerant inputs. This voltage flexibility ensures that the device can be integrated into a variety of systems without the need for additional voltage level translation, simplifying design and reducing overall system complexity.

Moreover, the SY10EP11UZG comes in a compact, surface-mount package, the 8-lead SOIC (SY10EP11UZG), which is conducive to space-constrained applications. Its small footprint allows for more efficient use of PCB real estate, giving designers the freedom to create more compact and integrated system designs.

Whether it's for telecommunications, computing, networking, or high-speed data acquisition systems, the SY10EP11UZG from Microchip Technology stands out as a robust and reliable component that can meet the demands of modern high-speed digital circuits. Its combination of speed, performance, and flexibility make it a top choice for engineers and designers looking to push the boundaries of signal processing technology.

You May Also Be Interested in

Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6997 $61.0961
30+ $3.8554 $115.6620
47+ $3.7353 $175.5591
64+ $3.6152 $231.3728
83+ $3.4939 $289.9937
111+ $3.1335 $347.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess