EN
  • EN
  • DE

TDA7072A

Part No TDA7072A
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Single BTL power driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362274-TDA7072A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7072A CAD Model

Description

The TDA7072A is a bipolar integrated circuit intended for driving both windings of a bipolar stepper motor or bidirectionally control two DC motors. Manufactured by NXP Semiconductors, this IC is designed for applications requiring precise control of motor operations, which is essential in various industrial, automotive, and consumer electronics applications.

Key Features:

  • Motor Type Support: Specifically designed to drive bipolar stepper motors, offering robust support for precise control.
  • Output Current: Capable of delivering up to 700 mA continuous current to each motor winding.
  • Supply Voltage Range: Operates over a wide supply voltage range from 4.5 V to 18 V, making it versatile for different power environments.
  • Protection Features: Includes thermal shutdown and locked rotor protection, safeguarding the device and the motor from potential damage.
  • Package Type: Available in a DIP16 plastic dual in-line package, which is suitable for through-hole mounting, facilitating easy integration into a variety of designs.

Applications:

The TDA7072A is ideal for a broad range of applications that require precise motor control, including but not limited to:

  • Computer peripherals such as printers, scanners, and digital cameras
  • Office automation equipment
  • Robotics and automated machinery
  • Automotive applications
  • Hobbyist projects involving stepper motor control

Technical Specifications:

Parameter Value
Supply Voltage (VCC) 4.5 V to 18 V
Output Current (Iout) 700 mA
Package DIP16
Protection Thermal Shutdown, Locked Rotor

With its robust feature set and protection mechanisms, the TDA7072A from NXP is an excellent choice for designers and engineers looking to harness the power and precision of stepper motor control in their next project.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess