EN
  • EN
  • DE

TLE6210G

Part No TLE6210G
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Description ABS System IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369668-TLE6210G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE6210G CAD Model

Description

The TLE6210G is a monolithic integrated circuit by Infineon Technologies designed as a smart power high-side switch. It's tailored for automotive and industrial applications where high-current switching and comprehensive protection are essential.

Applications:

  • Automotive lighting (headlights, taillights, indicators)
  • Automotive relay drivers
  • Solenoid drivers
  • Actuators in industrial automation
  • Power distribution in harsh environments

Features:

  • Single high-side switch with low on-resistance
  • Overload protection with current limitation
  • Short circuit protection with latch-off or auto-restart (depending on configuration)
  • Overtemperature protection with latch-off
  • Undervoltage shutdown
  • Open load detection
  • Ground loss protection
  • Logic level compatible inputs
  • Diagnostic feedback (status output)
  • PWM capability for controlled switching

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, reducing heat generation and improving overall system efficiency.
  • Robust Protection: Comprehensive protection features (overload, short circuit, overtemperature, undervoltage) safeguard the device and the load from damage, ensuring reliable operation.
  • Simplified Design: Integration of multiple functions reduces component count and simplifies PCB layout.
  • Enhanced Reliability: Protection mechanisms and robust design contribute to high system reliability and longevity.
  • Easy Control: Logic level compatible inputs enable direct interfacing with microcontrollers and other digital control circuits.
  • Advanced Diagnostics: Diagnostic feedback provides real-time information about the switch status, facilitating fault detection and system monitoring.

Additional Details:

The TLE6210G typically comes in a PG-DSO-14 package. The ‘G’ suffix often signifies a lead-free or RoHS-compliant version. The choice between latch-off and auto-restart for short-circuit protection depends on the specific application requirements. Latch-off provides maximum protection by shutting down the switch completely after a fault, while auto-restart allows for continued operation after the fault is removed. Open load detection is useful for identifying broken wires or disconnected loads. Ground loss protection prevents damage to the device in the event of a ground fault. The PWM capability enables precise control of the output current, which is beneficial in applications such as motor control and lighting control. The diagnostic feedback is typically provided through a status output pin, which can be monitored by a microcontroller. Detailed information regarding the device's electrical characteristics, timing parameters, and application circuits can be found in the datasheet. Careful attention should be paid to thermal management to ensure that the device operates within its specified temperature range.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess