EN
  • EN
  • DE

TLE7734GK1

Part No TLE7734GK1
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369802-TLE7734GK1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE7734GK1 CAD Model

Description

The TLE7734GK1 is a multi-channel power supply IC from Infineon Technologies, primarily designed for automotive applications requiring robust and reliable power management, such as body control modules and gateway systems. It integrates multiple voltage regulators along with protection features and a serial communication interface for monitoring and control. The 'K1' likely indicates a specific variant or revision of the device.

Applications:

  • Body Control Modules (BCM)
  • Gateway Modules
  • Automotive Power Distribution
  • General Automotive Electronic Control Units (ECUs)

Features:

  • Multiple Voltage Regulators: Includes several integrated voltage regulators to supply different loads within the automotive application.
  • Serial Peripheral Interface (SPI): Allows for communication with a microcontroller for control, configuration, and monitoring of the IC's status.
  • Watchdog Timer: Features an integrated watchdog timer for system monitoring and fault detection.
  • Overvoltage and Undervoltage Protection: Protects the IC and connected loads from damaging voltage conditions.
  • Overtemperature Protection: Prevents damage to the IC due to excessive heat.
  • Short Circuit Protection: Protects the outputs from short circuits, enhancing system reliability.
  • Reset Function: Provides a reset signal for the microcontroller in case of a detected fault.
  • Low Quiescent Current: Designed for efficient power consumption, especially in low-power or standby modes.
  • PG-DSO-36 Package: Compact surface-mount package for space-saving design and ease of integration.

Benefits:

  • Simplified System Design: The integration of multiple voltage regulators reduces the number of external components needed.
  • Improved System Reliability: Comprehensive protection features enhance the reliability and longevity of the system.
  • Enhanced Diagnostics: The SPI interface allows for detailed monitoring of the IC's status and fault conditions, aiding in diagnostics and troubleshooting.
  • Reduced Power Consumption: Low quiescent current minimizes power consumption in various operating modes, improving overall efficiency.
  • Cost-Effective Solution: Integration of multiple functions reduces the overall system cost.

Additional Details:

The TLE7734GK1 is designed to operate within the automotive voltage range (typically around 5V-40V). The specific output voltage and current capabilities of the integrated regulators will vary and are detailed in the Infineon datasheet. The SPI interface typically supports standard SPI modes. The 'K1' designation usually indicates a specific variant with potentially minor differences or improvements compared to the base model. Always consult the official Infineon TLE7734GK1 datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess