EN
  • EN
  • DE

TLP112A(TPL,F)

Part No TLP112A(TPL,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Package SMD
Win Source Part Number 091489-TLP112A(TPL,F)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP112A(TPL,F) CAD Model

Description

The TLP112A(TPL,F) is a high-speed, logic-output photocoupler from Toshiba Semiconductor and Storage. It is very similar to the TLP112A(TPL), but the '(TPL,F)' likely indicates specific packaging or testing variations to meet particular industry or customer requirements. It's designed for applications requiring electrical isolation between input and output, offering excellent noise immunity and high-speed data transmission. This photocoupler utilizes a gallium arsenide (GaAs) light-emitting diode (LED) on the input side and a phototransistor and integrated high-gain amplifier on the output side, making it ideal for various digital interface applications.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals in industrial control systems.
  • Inverter Control: Provides isolation in motor control circuits for appliances and industrial equipment.
  • High-Speed Digital Interfaces: Facilitates data transmission in digital communication systems, isolating sensitive circuitry.
  • Measuring instruments: Isolation in measurement equipment ensures accuracy and safety.
  • Office automation equipment: Protection of sensitive electronics in office machinery.

Features

  • High-Speed Operation: Offers a typical propagation delay time of 20 ns, enabling fast data transmission.
  • High Common-Mode Transient Immunity: Guarantees reliable operation in noisy environments with a common-mode transient immunity of ±10 kV/μs.
  • Low Input Current: Requires a low input current of 5 mA, reducing power consumption.
  • Open Collector Output: Provides a versatile output configuration for interfacing with different logic families.
  • Operating Temperature Range: Operates reliably over a wide temperature range of -55°C to 100°C.

Benefits

  • Electrical Isolation: Provides crucial electrical isolation between input and output circuits, protecting sensitive components from high voltage transients.
  • Noise Immunity: Ensures reliable data transmission in electrically noisy industrial environments, preventing spurious signals from affecting the output.
  • High-Speed Data Transmission: Facilitates fast and accurate data transfer, improving system performance.
  • Reduced Power Consumption: Minimizes power consumption due to the low input current requirement, making it suitable for energy-efficient applications.
  • Increased System Reliability: Enhances overall system reliability by isolating sensitive circuits and preventing damage from voltage surges or ground loops.

Technical Specifications: The TLP112A(TPL,F) has a minimum isolation voltage of 3750 Vrms. Its current transfer ratio (CTR) ranges from 50% to 300%. The storage temperature ranges from -55°C to 125°C. It is available in a DIP4 package. The '(TPL,F)' suffix could denote Tape and Reel packaging or specific functional testing. Refer to the official Toshiba datasheet for precise details related to this specific variant.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Lite-On Inc.
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4894 $59.3198
41+ $2.8632 $117.3912
63+ $2.7736 $174.7368
87+ $2.6842 $233.5254
112+ $2.5947 $290.6064
149+ $2.3263 $346.6187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess