EN
  • EN
  • DE

T1M5F-600A-V/IGTS

Part No T1M5F-600A-V/IGTS
Manufacturer Lite-On Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 351242-T1M5F-600A-V/IGTS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T1M5F-600A-V/IGTS CAD Model

Description

The T1M5F-600A-V/IGTS is a LED lamp manufactured by Lite-On Inc. It is a through-hole LED designed for various indicator and lighting applications.

Applications

  • Panel Indicators: Used as indicator lights on control panels and equipment.
  • Status Indicators: Provides visual status feedback on electronic devices.
  • Backlighting: Used for backlighting LCD displays and keypads.
  • Automotive Lighting: Utilized in automotive interior and exterior lighting applications.
  • Consumer Electronics: Incorporated into various consumer electronics products for visual signaling.

Features

  • High Brightness: Offers a bright and clear light output for easy visibility.
  • Wide Viewing Angle: Provides a wide viewing angle, ensuring visibility from various perspectives.
  • Long Lifespan: Designed for extended operational life, reducing maintenance requirements.
  • Low Power Consumption: Operates efficiently, minimizing energy consumption.
  • Through-Hole Mounting: Enables secure and reliable mounting on printed circuit boards (PCBs).
  • Various Colors Available: Offered in a range of colors to suit different applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive for environmental safety.

Benefits

  • Enhanced Visibility: Provides clear and bright indication, improving user experience.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Energy Efficiency: Low power consumption reduces energy costs and environmental impact.
  • Versatile Application: Suitable for a wide range of applications due to its various features and colors.
  • Reliable Performance: Built with high-quality materials to ensure consistent and reliable performance.
  • Easy Integration: Through-hole mounting simplifies integration into existing circuit designs.

Additional Details

The T1M5F-600A-V/IGTS LED lamp operates within specific voltage and current ranges. The exact specifications, including luminous intensity, forward voltage, and color wavelength, should be verified from the manufacturer's datasheet. Its robust construction ensures it can withstand a range of environmental conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess