EN
  • EN
  • DE

RKC1/8B8STB10KJ

Part No RKC1/8B8STB10KJ
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 295588-RKC1/8B8STB10KJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKC1/8B8STB10KJ CAD Model

Description

The RKC1/8B8STB10KJ is a carbon film resistor manufactured by KOA Speer. These resistors are designed for general-purpose applications in electronic circuits, providing a stable and reliable resistance value. Carbon film resistors are known for their good pulse withstanding characteristics and cost-effectiveness, making them suitable for a wide range of applications.

Applications:

  • Current Limiting: Used to limit current in various electronic circuits.
  • Voltage Division: Forms voltage dividers to provide specific voltage levels.
  • Pull-Up/Pull-Down Resistors: Used to define logic levels in digital circuits.
  • General-Purpose Applications: Suitable for a broad range of applications where resistance is needed.
  • Signal Attenuation: Reduces signal strength in audio and RF circuits.

Features:

  • Carbon Film Resistor: Provides a stable and reliable resistance value.
  • Good Pulse Withstanding: Resists damage from voltage spikes and pulses.
  • Cost-Effective: Offers a balance between performance and cost.
  • Wide Resistance Range: Available in various resistance values to suit different applications.
  • Small Size: Allows for compact circuit designs.

Benefits:

  • Stable Resistance: Provides consistent performance in electronic circuits.
  • Robust Performance: Withstands voltage spikes and pulses without failure.
  • Affordable Solution: Offers a cost-effective solution for resistance requirements.
  • Versatile Application: Suitable for a wide range of electronic circuits.
  • Easy to Use: Simple to integrate into existing circuit designs.

Additional Details:

The RKC1/8B8STB10KJ resistor features a specific resistance value (10kΩ), tolerance, and power rating, which are critical parameters for circuit design. It is commonly available in through-hole packages for easy mounting on printed circuit boards. The carbon film material provides good temperature stability and low noise characteristics. Detailed specifications, including temperature coefficient and voltage coefficient, can be found in the product datasheet.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess