EN
  • EN
  • DE

TDA8024TT

Part No TDA8024TT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description IC card interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266280-TDA8024TT
Manufacturer Homepage www.nxp.com
Family Name TDA8024
Introduction Date August 19, 2003
ECCN EAR99
Country of Origin China, Philippines, Thailand
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8024TT CAD Model

Description

Product Overview: NXP TDA8024TT Smart Card Interface

The NXP TDA8024TT is a high-performance smart card interface IC designed to facilitate secure communication between a smart card and a microprocessor or microcontroller in various applications. This integrated circuit is an ideal solution for systems that require reliable smart card interfacing, such as banking terminals, identification systems, pay-TV, mobile communications, and public transport ticketing systems.

With its robust design, the TDA8024TT ensures compliance with the latest smart card standards, including ISO7816, EMV (Europay, MasterCard, and Visa), and GSM11.11 specifications. This ensures that the interface can support a wide range of smart cards, including both asynchronous and synchronous cards, with various protocols and baud rates.

The IC features an automatic activation and deactivation sequence for smart cards, simplifying the design process for engineers and reducing the risk of card damage. It also includes multiple protection features such as short-circuit and thermal protection, which enhance the durability and longevity of both the interface and the smart card.

The TDA8024TT is equipped with an integrated voltage regulator, which allows it to operate over a wide range of supply voltages, typically from 2.7V to 6V. This makes it suitable for portable and battery-powered devices. Additionally, the device offers low power consumption, which is critical for mobile and handheld applications where battery life is a paramount concern.

The NXP TDA8024TT comes in a small, leadless HVQFN32 package, making it an excellent choice for space-constrained applications. Its compact form factor and low pin count facilitate easy integration into system designs without compromising on functionality.

Overall, the TDA8024TT provides a secure, reliable, and easy-to-integrate solution for smart card interfacing, backed by NXP's reputation for quality and performance in the semiconductor industry. Whether for financial transactions, secure access, or personal identification, the TDA8024TT is an excellent choice for developers looking to incorporate smart card technology into their products.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.5685
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Altera
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6309 $65.2360
90+ $1.3386 $120.4740
135+ $1.2959 $174.9465
185+ $1.2543 $232.0455
240+ $1.2128 $291.0720
320+ $1.0869 $347.8080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess