Products specifications

RoHS Non-Compliant
Win Source Part Number 993149-TDA8563T
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8563T CAD Model

Description

The TDA8563T is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its exceptional audio amplification capabilities. This product is specifically designed for car radio applications, offering superior sound quality and reliability to automotive audio systems.

Key Features

  • Power Output: The TDA8563T boasts a powerful output, capable of delivering 2 x 40 W/2 Ω or 2 x 25 W/4 Ω, ensuring robust and clear sound reproduction in a vehicle's acoustic environment.
  • Flexibility: This IC can operate over a wide supply voltage range, accommodating the variable electrical conditions typical in automotive settings.
  • Protection Circuits: It includes a series of sophisticated protection circuits, such as short-circuit safe to ground, to the supply voltage and across the load, as well as a thermal protection feature. These safeguard the device and the audio system from potential damage.
  • Low Distortion: The TDA8563T ensures low distortion levels, contributing to high-quality audio output without compromising the listening experience even at high volumes.
  • Mode Selector: It comes with a mode selector that allows for Stand-by, Mute, and Operating modes, giving users control over the operational state of the amplifier.

Applications

The primary application of the TDA8563T is in car radio systems, where it can drive speakers directly and provide a high-quality audio experience. Its robust design and protective features make it an ideal choice for the harsh conditions encountered in automotive environments.

Technical Specifications

  • Supply Voltage: 6 V to 18 V
  • Load Impedance: Stable operation with 2 Ω to 4 Ω loads
  • Output Power: Up to 40 W per channel
  • Total Harmonic Distortion (THD): Very low THD across the full audio frequency range

Conclusion

The TDA8563T by NXP is a testament to the company's commitment to delivering quality audio solutions for the automotive industry. With its robust power output, flexible operation, and comprehensive protection features, this product stands out as a top-tier choice for car audio amplification needs.

You May Also Be Interested in

Truesemi
Lowest to $0.2188
ECAD model for TSF5N65M
NEC
Need more? Email Us
ECAD model for UPD753104GC-011-AB8
Vishay
Through Hole (TSOP-34)
Lowest to $0.7207
ECAD model for TSOP34338VI1F
Taiwan Semiconductor
MOSFET N-CH 30V 78A 8PDFN / N-Channel 30 V 78A (Tc) 39W (Tc) Surface Mount 8-PDFN (3.1x3.1)
Need more? Email Us
ECAD model for TSM038N03PQ33 RGG
Schneider Electric
Pressure Sensor Vacuum
Need more? Email Us
ECAD model for XMLDM02V1S13
ABB Embedded Power
Abb T5S400CFGA3AUS2 T5S 400 Ul/csa PR222DS/P-LSI 400 3P F F
Need more? Email Us
ECAD model for T5S400CFGA3AUS2
Teledyne Technologies Incorporated
Need more? Email Us
ECAD model for TSC8704CJ
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
ECAD model for TUF1SM+
Truesemi
Lowest to $0.6571
ECAD model for TSF18N60MR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention