EN
  • EN
  • DE

TSF5N65M

Part No TSF5N65M
Manufacturer Truesemi
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101413-TSF5N65M
Categories OEM Parts(T-Z)
Manufacturer Truesemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSF5N65M CAD Model

Description

The TSF5N65M is a high-voltage N-channel MOSFET from Truesemi, optimized for power switching applications where high voltage and efficient performance are crucial. This MOSFET is designed to provide reliable operation in applications like power supplies, adapters, and lighting systems.

Applications:

  • AC-DC Power Supplies
  • Adapters
  • LED Lighting
  • Battery Chargers
  • Electronic Ballasts

Features:

  • High Voltage: 650V Drain-Source Voltage (VDS)
  • Low On-Resistance: Low RDS(on) minimizes conduction losses for improved efficiency.
  • Fast Switching: Low gate charge enables high-frequency operation.
  • Avalanche Energy Rated: Provides robust performance during avalanche conditions.
  • Package: Available in TO-220F package.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, increasing overall system efficiency.
  • Thermal Performance: Optimized for efficient heat dissipation, improving reliability.
  • Reliable Operation: Avalanche rating ensures robustness against voltage transients.
  • Simplified Design: Fast switching characteristics simplify the design of driving circuits.
  • Cost-Effective: Provides a balance of performance and cost for various power applications.

Additional Details:

The TSF5N65M is designed with advanced MOSFET technology to deliver excellent performance characteristics. The gate threshold voltage is typically around 3V. The maximum drain current is 5A. For detailed specifications, including RDS(on) values at different gate voltages and temperatures, as well as thermal resistance and safe operating area, refer to the manufacturer's datasheet. It is crucial to adhere to the recommended operating conditions outlined in the datasheet to ensure optimal performance and longevity. The TO-220F package offers electrical isolation and simplifies mounting on heat sinks.

You May Also Be Interested in

Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1534 $50.6220
700+ $0.1436 $100.5200
1,085+ $0.1386 $150.3810
1,555+ $0.1287 $200.1285
2,020+ $0.1238 $250.0760
2,530+ $0.1188 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,040 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess