EN
  • EN
  • DE

RN5VL45CA-TR

Part No RN5VL45CA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Description Volt Supervisor Detect 2V to 6V 5-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088768-RN5VL45CA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5VL45CA-TR CAD Model

Description

The Ricoh RN5VL45CA-TR is a voltage detector IC designed to monitor power supply voltages and provide a reset signal when the voltage drops below a specified threshold. This is crucial for ensuring the reliable operation of microcontrollers and other electronic devices by preventing them from operating in an unstable or undefined state during undervoltage conditions.

Applications

  • Microcontroller Reset Circuits
  • Power Supply Monitoring
  • Battery Voltage Supervision
  • Embedded Systems
  • Industrial Control Systems

Features

  • Precise Voltage Detection: Accurately monitors the supply voltage and triggers a reset when necessary.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • CMOS Output: Provides a clean, rail-to-rail output signal for easy interfacing with digital circuits.
  • Small Package Size: Allows for compact and space-saving designs.
  • Wide Operating Temperature Range: Ensures reliable operation in various environmental conditions.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable operation even with noisy voltage inputs.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by undervoltage conditions.
  • Data Protection: Safeguards data integrity by initiating a reset before data corruption can occur.
  • Extended Battery Life: Low power consumption helps prolong the operational life of battery-powered devices.
  • Simplified Circuit Design: Reduces component count and simplifies system integration.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.

Additional Details

The RN5VL45CA-TR features a detection voltage of 4.5V. The CMOS output ensures compatibility with a wide range of microcontrollers and other digital devices. The built-in hysteresis helps to prevent false triggering of the reset signal due to noise or voltage fluctuations. The low supply current makes it suitable for use in battery-powered applications where power conservation is critical. The small package size allows for easy integration into space-constrained designs. This voltage detector is commonly used in applications such as embedded systems, industrial control, and consumer electronics to ensure reliable operation and data integrity. The accurate voltage detection and reliable reset function make it an essential component for any system that requires protection against undervoltage conditions. The CMOS output provides a sharp transition, simplifying the interface with digital circuits and ensuring a reliable reset signal.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess