EN
  • EN
  • DE

XC1736DJI

Part No XC1736DJI
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC1736DJI Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105189-XC1736DJI
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1736DJI CAD Model

Description

The Xilinx XC1736DJI is an In-System Programmable (ISP) configuration PROM (Programmable Read-Only Memory) from the XC1700 series, specifically designed to configure Xilinx Field-Programmable Gate Arrays (FPGAs). This device provides non-volatile storage for the configuration bitstream that defines the functionality of the FPGA. The XC1736DJI has a storage capacity of 36 Kbits.

Applications:

  • FPGA Configuration: Primarily used to store the configuration bitstream for Xilinx FPGAs.
  • Embedded Systems: Found in embedded systems where non-volatile memory is needed to store configuration parameters.
  • Telecommunications Equipment: Used in telecommunications for configuring FPGAs employed in signal processing.
  • Industrial Control: Used in industrial environments for configuring programmable logic devices.
  • Aerospace: Used in aerospace applications requiring reliable, non-volatile memory for device configuration.

Features:

  • In-System Programmability (ISP): Allows for reprogramming the device while it is still mounted on the circuit board, which simplifies design updates and modifications.
  • Non-Volatile Storage: Retains the stored data even when power is removed, ensuring that the FPGA can be correctly configured upon startup.
  • 36 Kbits Storage Capacity: Provides sufficient storage for configuration data in many applications.
  • JTAG Interface: Supports the JTAG (IEEE 1149.1) interface for programming and testing.
  • Low Power Consumption: Designed to operate with low power consumption.

Benefits:

  • Flexibility: ISP enables easy adaptation to changing requirements without physically replacing the PROM.
  • Reliability: Non-volatile memory ensures that the FPGA is properly configured after power cycles.
  • Reduced Development Time: In-system programmability simplifies development and debugging.
  • Cost-Effective Solution: Provides a cost-effective means of configuring Xilinx FPGAs.
  • Improved System Performance: Ensures the FPGA is always configured with optimized configuration data.

Additional Details: The XC1736DJI operates at standard CMOS voltage levels. The device datasheet provides details on programming, timing diagrams, and other relevant information. The number of program/erase cycles is typically specified in the datasheet, ensuring a certain level of reliability. The package and temperature range specifications are also available in the product datasheet provided by Xilinx.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess