The NXP TDA8922J represents a class-D audio amplifier providing high-quality sound reproduction with high efficiency. This audio amplifier IC is an excellent choice for a wide range of applications, including home theater systems, active speakers, and other audio equipment.
Key Features
- High Efficiency: With its class-D architecture, the TDA8922J ensures minimal power loss and heat generation, making it ideal for energy-sensitive applications.
- Output Power: Capable of delivering up to 2 x 25W into 8 Ω loads or 1 x 50W into a 4 Ω load, this IC can power a range of speakers with ease.
- Low Quiescent Current: Its low idle current helps to reduce energy consumption when the amplifier is not actively driving speakers.
- Wide Supply Voltage Range: The TDA8922J operates over a broad supply voltage range, accommodating various power supply configurations.
- Differential Inputs: Differential inputs help to minimize common-mode noise, leading to a clearer audio output.
- Thermal and Short-circuit Protection: Built-in protection mechanisms ensure the longevity and reliability of the amplifier by preventing damage from overheating or load faults.
Applications
The versatility of the TDA8922J allows it to be used in a multitude of audio applications. Its compact footprint and efficient operation make it suitable for:
- Flat Panel Televisions
- Home Theater Systems
- Active Speaker Systems
- Mini and Micro Audio Systems
Technical Specifications
Parameter
Value
Output Power
2 x 25W (8 Ω) / 1 x 50W (4 Ω)
Efficiency
>90%
Supply Voltage
±12.5V to ±32.5V
THD+N
<0.05%
Package
DBS23P
Conclusion
Overall, the NXP TDA8922J stands out as a robust and efficient solution for modern audio amplification needs. Its combination of power, efficiency, and protection features make it a reliable and versatile choice for designers and audio enthusiasts alike.