Products specifications

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266432-TDA9809
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9809 CAD Model

Description

Product Overview: TDA9809

The TDA9809 from NXP is a versatile, multifunctional integrated circuit designed to serve as an alignment-free multistandard vision IF-PLL demodulator and FM sound demodulator. This product is part of NXP's commitment to providing innovative solutions for the consumer electronics market, particularly in the realm of television and audio processing technologies.

Key Features

  • Alignment-Free Operation: The TDA9809's internal circuitry is designed to eliminate the need for manual alignment, reducing manufacturing complexity and ensuring consistent performance across devices.
  • Multi-Standard Support: This IC supports various broadcasting standards, including B/G, I, D/K, M, and N, making it a versatile choice for global applications.
  • Integrated FM Sound Demodulation: It features an FM sound demodulator with a de-emphasis network and an adjustable mute level, streamlining the audio processing in television receivers.
  • Automatic Gain Control (AGC): The TDA9809 includes AGC for the vision and sound IF signals, ensuring optimal signal levels for varying input conditions.
  • Flexible Signal Processing: The IC offers various signal processing features like a switchable time constant for the IF-AGC, an AFC circuit with a switchable time constant, and an adaptable video identification circuit.

Applications

The TDA9809 is ideal for television receivers and video recorders where multistandard functionality is required. Its robust feature set also makes it suitable for car radios and other audio-visual equipment that demands high-quality sound demodulation and reliable video processing capabilities.

Technical Specifications

  • Supply voltage range: 4.5 V to 8.5 V
  • IF input frequency range: 38.9 MHz (standard), adjustable for various standards
  • FM demodulator alignment-free
  • Sound IF input level: Adjustable
  • Package: Miniature package options available for space-saving design

With its combination of features, the TDA9809 by NXP stands out as a comprehensive solution for manufacturers looking to enhance the performance and reliability of their audio-visual products without the hassle of complex alignment procedures.

You May Also Be Interested in

KODENSHI KOREA CORP.
3 Terminal 1A Positive Voltage Regulator
Need more? Email Us
ECAD model for SN7809D
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.5270
ECAD model for SN74AHCT574PW
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC DECODER/DEMUX 3-8LINE 16-SOIC
Lowest to $0.5866
ECAD model for SN74LS138DRE4
Vishay
Surface Mount Schottky Barrier Rectifier
Lowest to $0.0522
ECAD model for SS12-E3
Texas Instruments
256-TAPS DUAL CHANNEL DIGITAL POTENTIOMETER WITH NON-VOLATILE MEMORY
Lowest to $1.7982
ECAD model for TPL0102-100PWR
Texas Instruments
DUAL 15-W SPDT ANALOG SWITCH
Lowest to $0.8174
ECAD model for TS5A23157TDGSRQ1
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2033DGVR
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NOR GATES
Need more? Email Us
ECAD model for SN74LV02PWLE
Texas Instruments
80mA, 10V, 3.2mA Quiescent Current LOW-DROPOUT LINEAR REGULATOR in SC70 or SON 2x2 | IC REG LINEAR POS ADJ 80MA 6SON
Lowest to $0.6181
ECAD model for TPS71401DRVR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6531 $65.7558
44+ $2.9972 $131.8768
67+ $2.9042 $194.5814
93+ $2.8097 $261.3021
120+ $2.7166 $325.9920
160+ $2.4359 $389.7440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention