Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266468-TDA9965
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9965 CAD Model

Description

The TDA9965, crafted by NXP Semiconductors, is a high-performance silicon tuner designed to meet the rigorous demands of contemporary digital broadcasting. This advanced component is engineered to deliver exceptional reception quality for both analog and digital television standards, making it a versatile choice for a wide range of TV and PC TV applications.

Key Features

  • Universal Analog and Digital Tuning: The TDA9965 is capable of tuning to any analog or digital TV standard, including PAL, NTSC, and SECAM for analog, as well as DVB-T, ATSC, and ISDB-T for digital broadcasts.
  • Low Phase Noise PLL: Equipped with a low phase noise Phase-Locked Loop (PLL), the TDA9965 ensures a stable and clear signal, which is crucial for error-free reception and high-quality picture and sound.
  • Integrated IF Filters: With built-in Intermediate Frequency (IF) filters, this tuner reduces the need for external components, thereby simplifying the design and reducing the overall system cost.
  • High Sensitivity: The device's high sensitivity makes it adept at picking up weak signals, which is particularly beneficial in areas with poor reception conditions.
  • I²C Bus Control: The TDA9965 features I²C bus control for easy integration into system designs, allowing for seamless communication with microcontrollers or processors.

Applications

The TDA9965 is ideal for a variety of applications, including:

  • Integrated digital televisions (IDTVs)
  • Set-top boxes for digital and analog broadcasting
  • PC TV tuner cards
  • Video recording devices with tuner capabilities

Technical Specifications

The TDA9965 offers a comprehensive set of technical specifications to support high-quality broadcast reception:

  • Supply voltage: 5V
  • RF input frequency range: 48.25 to 863.25 MHz
  • IF output frequency: 36 MHz (adjustable)
  • Package: QFP44 (Quad Flat Package)

In summary, the NXP TDA9965 tuner is a top-tier solution for manufacturers and designers looking to incorporate reliable, high-quality tuning capabilities into their products. Its universal compatibility, integrated features, and ease of use make it a standout component in the field of broadcast reception technology.

You May Also Be Interested in

Power Integrations
Energy-Efficient, Off-Line Switcher With Line Compensated Overload Power | IC OFF-LINE SWITCH PWM 8SO
Lowest to $0.5583
ECAD model for TNY286DG
Allegro MicroSystems, LLC
HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON ARRAYS
Lowest to $2.0682
ECAD model for ULQ2803LW
Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF
Texas Instruments
SINGLE P-CHANNEL ENHANCEMENT-MODE MOSFETS
Need more? Email Us
ECAD model for TPS1100YD
SECOS
N-Channel EnhancementMode PowerMos.FET
Need more? Email Us
ECAD model for SSD9973
UTC
2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for UT2301ZL-AE3-R
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1013
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G
Torex Semiconductor Ltd
PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Lowest to $0.3153
ECAD model for XC6365D105MR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention