EN
  • EN
  • DE

SN74AHC00RGYR

Part No SN74AHC00RGYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-VQFN (3.5x3.5)
Manufacturer Package 14-VFQFN Exposed Pad
Family Part Number 74AHC00
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1253392-SN74AHC00RGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC00RGYR CAD Model

Description

The SN74AHC00RGYR is a high-speed CMOS device from Texas Instruments that belongs to their AHC (Advanced High-Speed CMOS) family. It is a quadruple 2-input positive-NAND gate that is designed to operate from 2 V to 5.5 V, making it suitable for a broad range of applications including battery-powered devices, portable electronics, and logic-level translation.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: 4
  • Inputs Per Circuit: 2
  • Operating Voltage Range: 2 V to 5.5 V
  • Output Current: ±8 mA
  • Mounting Type: Surface Mount
  • Package / Case: VQFN-14
  • Operating Temperature: -40°C to +85°C

Performance Advantages

The SN74AHC00RGYR is designed to offer excellent performance across its operating voltage range. It features balanced propagation delays and a low input capacitance, which is essential for high-frequency operation. Additionally, the device has a low power consumption, making it ideal for power-sensitive applications.

Applications

This versatile logic gate is used in a wide array of electronic circuits. It can be found in:

  • Logic level translation
  • Signal gating
  • Function generation
  • Pulse shaping
  • Oscillator circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74AHC00RGYR is no exception. It is manufactured to the highest standards to ensure reliable performance in the field. Whether used in industrial, commercial, or consumer electronics, you can depend on this device to deliver consistent results.

Environmental Compliance

The SN74AHC00RGYR is compliant with RoHS (Restriction of Hazardous Substances) standards, making it an environmentally-friendly choice for electronic designs.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1585 $50.7200
770+ $0.1301 $100.1770
1,195+ $0.1260 $150.5700
1,640+ $0.1220 $200.0800
2,125+ $0.1179 $250.5375
2,840+ $0.1057 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess