EN
  • EN
  • DE

TEA1532CT

Part No TEA1532CT
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description GreenChip II SMPS control IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266608-TEA1532CT
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1532CT CAD Model

Description

The NXP TEA1532CT is a highly integrated circuit designed for use in switch mode power supplies (SMPS). As part of the GreenChip family, this IC is optimized for low power consumption and high efficiency, making it an ideal choice for eco-friendly and energy-saving applications.

Key Features

  • High Efficiency: The TEA1532CT enables power supplies to reach a high level of efficiency, which is essential in reducing energy waste and operating costs.
  • Low Standby Power: It is designed to achieve extremely low standby power consumption, which is crucial for meeting modern energy-saving regulations.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the IC incorporates frequency modulation for spread spectrum.
  • Integrated Protections: The device includes various protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring safe operation under abnormal conditions.

Applications

The TEA1532CT is versatile and can be used in a variety of applications, including:

  • Adapters and chargers for mobile devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics such as TVs and audio equipment

Technical Specifications

The TEA1532CT operates in a wide range of input voltages and is capable of driving large power stages. Its technical specifications include:

  • Switching frequency up to 150kHz
  • Low startup current
  • UnderVoltage LockOut (UVLO) with hysteresis
  • High level of integration, requiring minimal external components

Environmental Impact

Committed to sustainability, NXP's TEA1532CT aligns with global energy efficiency standards, helping manufacturers create products that reduce the ecological footprint. By using this IC, designers can create power supplies that not only save energy but also contribute to a greener future.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.8856
Infineon Technologies
Quasi-Resonant PWM Controller
Lowest to $1.3713
Infineon Technologies
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.2363
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.3985
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4223
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $0.8570

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess