Products specifications

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD
Series Virtex® UltraScale+™
Package Tray
Product Status Active
Programmable Not Verified
Number of LABs/CLBs 75072
Number of Logic Elements/Cells 1313763
Total RAM Bits 190976000
Number of I/O 702
Voltage - Supply 0.825V ~ 0.876V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 2104-BBGA, FCBGA
Supplier Device Package 2104-FCBGA (47.5x47.5)
Base Product Number XCVU5
Standard Package 1 pcs
MSL Level 4 (72 Hours)
ECCN 3A001A7B
HTSUS 8542.39.0001
Win Source Part Number 846657-XCVU5P-2FLVB2104I
Ultra Librarian 3D Model Ultra Librarian XCVU5P-2FLVB2104I CAD Model

Description

The XCVU5P-2FLVB2104I is an FPGA (Field Programmable Gate Array) from the Virtex UltraScale+ series by AMD.

  • Series: Virtex UltraScale+
  • Package: Tray
  • Standard Package: 1 Piece
  • Number of I/O: 702
  • Number of LABs / CLBs: 75072
  • Number of Logic Elements / Cells: 1313763
  • Total RAM Bits: 190976000
  • Voltage - Supply: 0.825V to 0.876V
  • Mounting Type: Surface Mount
  • Package / Case: 2104-BBGA, FCBGA
  • Operating Temperature: -40°C to 100°C
  • Product Status: Active

You May Also Be Interested in

Amd
IC FPGA 440 I/O 676FCBGA / series Field Programmable Gate Array (FPGA) IC 440 3538944 82944 676-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VLX85-2FFG676C
Lattice Semiconductor Corporation
IC FPGA 222 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA
Need more? Email Us
ECAD model for LFE3-17EA-8FN484I
Intel
IC FPGA 240 I/O 484UBGA / series Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA
Lowest to $531.4812
ECAD model for 5CEFA7U19C6N
Xilinx Inc.
Xilinx 560BGA
Need more? Email Us
ECAD model for XCV400-4BGG560I
Xilinx Inc.
Need more? Email Us
ECAD model for XCV300-4BGG432I
Intel
IC FPGA 189 I/O 240RQFP / series Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad
Lowest to $1,114.7109
ECAD model for EPF10K50VRC240-4N
Amd
IC FPGA 150 I/O 324CSGA
Lowest to $55.4810
ECAD model for XC7S25-1CSGA324I
Intel
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
ECAD model for 10AX057H3F34I2LG
Xilinx Inc.
FPGA Virtex-II Family 2M Gates 24192 Cells 750MHz 0.15um/0.12um (CMOS) Technology 1.5V 957-Pin FCBGA
Need more? Email Us
ECAD model for XC2V2000-5BF957C

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,096.7490 $1,096.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 155 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention