EN
  • EN
  • DE
  • IT

24C02C-E/SN

Part No 24C02C-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 2K 5.0V I2C™ Serial EEPROM | IC EEPROM 2K I2C 100KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 100kHz
Write Cycle Time - Word, Page 1.5ms
Access Time 3500ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 24C02C
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123162-24C02C-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24C02C-E/SN CAD Model

Description

Microchip Technology's 24C02C-E/SN EEPROM

The 24C02C-E/SN is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. Designed for optimal data storage, this device operates under the standard I²C-compatible (2-wire) serial interface, making it a popular choice for a wide range of applications that require low-power and low-voltage operations.

With an organization of 256 x 8 (2 Kbit), the 24C02C-E/SN allows for efficient data storage and retrieval. It supports a voltage range of 1.7V to 5.5V, which provides designers with flexibility for use in various system voltages. This EEPROM is capable of withstanding a wide temperature range from -40°C to +85°C, making it suitable for use in harsh environments and ensuring reliability across different operating conditions.

The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, denoted by the 'SN' suffix in its part number, which offers a compact footprint for space-constrained applications. The 24C02C-E/SN is also available in other standard packages, catering to diverse design requirements.

One of the key features of the 24C02C-E/SN is its write protect feature, which provides hardware data protection. The entire memory can be write-protected by connecting the WP pin to VCC. This feature is crucial for applications that require data integrity and security.

Furthermore, the 24C02C-E/SN supports a write cycle time of 5 ms, allowing for efficient data management and fast write operations. The device also boasts a high endurance with one million write cycles per byte and a data retention period of over 200 years, ensuring the longevity and durability of the stored data.

Microchip Technology's commitment to quality is evident in the 24C02C-E/SN EEPROM, as it is designed for easy integration into various applications such as consumer electronics, automotive systems, industrial controls, and medical devices. Its low-power consumption and small form factor make it an excellent choice for portable and battery-powered applications.

Overall, the 24C02C-E/SN from Microchip Technology is a versatile and reliable EEPROM that offers designers a blend of performance, durability, and convenience.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7823
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess