EN
  • EN
  • DE

M74HC30RM13TR

Part No M74HC30RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description 8-INPUT NAND GATE | IC GATE NAND 1CH 8-INP 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type NAND Gate
Number of Inputs 8
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay at V, Max CL 20ns at 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SO
Manufacturer Package 14-SOIC
Family Part Number 74HC30
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211112-M74HC30RM13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC30RM13TR CAD Model

Description

Overview of Product M74HC30RM13TR from STMicroelectronics

The M74HC30RM13TR is a high-speed CMOS 8-input NAND gate integrated circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product offers a perfect solution for various logic operations where multiple inputs need to be processed to provide a single output. The device is part of the HC family, which is well-known for its high noise immunity and low power consumption, making it suitable for a wide range of applications in both commercial and industrial environments.

The M74HC30RM13TR operates with a supply voltage range of 2V to 6V, providing a flexible power requirement that is compatible with most common logic level standards. This characteristic ensures that the device can be easily integrated into systems that operate on different voltage levels without the need for additional level-shifting components.

Key Features

  • Eight input NAND gate functionality
  • High-speed CMOS technology
  • Operating voltage range: 2V to 6V
  • Low quiescent current consumption
  • Output drive capability: 10 LSTTL loads
  • High noise immunity characteristic of CMOS
  • ESD protection: HBM: 1 kV; MM: 200V; CDM: 1kV
  • Compliance with JEDEC standard no. 7A
  • Supplied in a compact surface-mount package: SO-14

Applications

The versatile nature of the M74HC30RM13TR makes it an excellent choice for a multitude of electronic applications. It is commonly used in:

  • Logic circuits and computing
  • Signal processing
  • Complex gate functions implementation
  • Control systems
  • Energy management systems
  • Automotive electronics

The M74HC30RM13TR is supplied in a SO-14 package, which is a small outline package that is ideal for space-constrained applications. The device's packaging is designed for optimal thermal performance and reliability. Additionally, it is available in tape and reel packaging, making it suitable for automated assembly processes used in high-volume production environments.

In summary, the M74HC30RM13TR from STMicroelectronics represents a reliable and efficient solution for designers looking to implement complex logic functions with a single chip. Its high-speed performance, combined with low power consumption and noise immunity, makes it an attractive choice for a wide array of electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2435 $58.4400
580+ $0.1998 $115.8840
895+ $0.1936 $173.2720
1,235+ $0.1873 $231.3155
1,595+ $0.1811 $288.8545
2,135+ $0.1624 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess