EN
  • EN
  • DE

TEA1752LT/N1,518

Part No TEA1752LT/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR SMPS SW MODE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Output Isolation Isolated
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 22V
Supply Voltage - Operating 15 V to 38 V
Frequency - Switching 250kHz
Power (Watts) 250W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 107509-TEA1752LT/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1752LT/N1,518 CAD Model

Description

The TEA1752LT/N1,518 is a cutting-edge switch mode power supply (SMPS) control IC from the esteemed GreenChip line of energy-efficient power solutions by NXP Semiconductors. This particular component is designed to facilitate the creation of low-power standby modes in a wide array of electronic devices, contributing to the global initiative for greener and more energy-conscious electronics.

As a resonant controller IC, the TEA1752LT/N1,518 is specifically engineered to drive power conversion in applications that require high efficiency, such as flat-screen TVs, desktop monitors, and power adapters. It is particularly well-suited for systems that utilize universal mains inputs, ranging from 70V to 276V AC, adapting to various power conditions without compromising on performance or energy savings.

The device incorporates several advanced features that make it a market leader in power management. The TEA1752LT/N1,518 boasts Zero-Voltage Switching (ZVS) at startup and quasi-resonant operation at high power levels, which minimizes switching losses and enhances overall efficiency. At lower power levels, the IC switches to frequency reduction mode, further optimizing efficiency and reducing electromagnetic interference (EMI).

The integrated PFC (Power Factor Correction) controller ensures that the power drawn from the mains is used effectively, reducing reactive power and thereby increasing the power factor of the electronic system. This not only ensures compliance with global power regulations but also improves the quality of power being drawn from the grid.

Safety is a paramount consideration, and the TEA1752LT/N1,518 includes multiple protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring the longevity and reliability of the end-user's product. Its SOP package makes it easy to implement in a variety of PCB designs.

In summary, the TEA1752LT/N1,518 from NXP Semiconductors represents a harmonious blend of energy efficiency, advanced control features, and robust safety mechanisms, making it an ideal choice for developers looking to create eco-friendly and reliable power solutions.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0238 $64.1904
18+ $6.5835 $118.5030
28+ $6.3779 $178.5812
38+ $6.1723 $234.5474
49+ $5.9667 $292.3683
65+ $5.3500 $347.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess