EN
  • EN
  • DE

TJA1081GTS/0Z

Part No TJA1081GTS/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED FLEXRAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Automotive Interface 16-SSOP
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package 16-SSOP (0.209", 5.30mm Width)
Case / Package 16-SSOP
Family Name TJA1081
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-TJA1081GTS/0ZCT, 568-TJA1081GTS/0ZDKR, TJA1081GTS/0Z-ND, 935308779431, 568-TJA1081GTS/0ZTR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899665-TJA1081GTS/0Z
Ultra Librarian 3D Model Ultra Librarian TJA1081GTS/0Z CAD Model

Description

Product Overview: TJA1081GTS/0Z by NXP Semiconductors

The TJA1081GTS/0Z is a cutting-edge FlexRay transceiver designed and manufactured by NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This transceiver is part of NXP's high-performance network solutions, providing reliable and fast communication for automotive applications that require high data rates and robust data integrity.

Key Features

  • Compliance: Fully compliant with the FlexRay Physical Layer Specification Version 3.0.1, ensuring compatibility with other FlexRay standard devices.
  • Data Rates: Supports communication speeds up to 10 Mbps, enabling high-speed data transfer for critical automotive applications.
  • Low Power Mode: Features a low-power mode to reduce power consumption when the network is idle, contributing to energy efficiency in the vehicle.
  • Thermal Protection: Integrated thermal protection prevents the device from overheating, ensuring long-term reliability and performance.
  • Bus Guardian: Comes with an integrated bus guardian for independent error containment, enhancing network safety and reducing the risk of system failures.
  • Robust Design: Designed to withstand the harsh conditions of the automotive environment, including electromagnetic interference and extreme temperatures.

Applications

The TJA1081GTS/0Z is ideally suited for a range of automotive applications, such as:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and engine management systems
  • Chassis and safety systems
  • On-board diagnostics and telematics

Quality and Reliability

NXP's commitment to quality ensures that the TJA1081GTS/0Z transceiver meets the stringent requirements of the automotive industry. The device is manufactured in ISO/TS 16949 certified facilities, providing customers with the assurance of high manufacturing standards and traceability.

Whether you're developing the next generation of vehicles or upgrading existing automotive networks, the TJA1081GTS/0Z offers the performance, reliability, and features necessary to create a robust and efficient FlexRay communication system.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.1244 $94.1244
2+ $77.2302 $154.4604
3+ $74.8174 $224.4522
4+ $72.4035 $289.6140
5+ $69.9895 $349.9475
6+ $62.7500 $376.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess