Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 389054-UPA1021V1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPA1021V1 CAD Model

Description

Product Overview: NXP UPA1021V1

The NXP UPA1021V1 is a cutting-edge semiconductor device designed to meet the rigorous demands of modern electronic applications. This product is a testament to NXP's commitment to providing high-performance components that enhance the functionality and reliability of electronic systems.

Key Features

  • High Efficiency: The UPA1021V1 is engineered for maximum efficiency, making it an ideal choice for power-sensitive applications.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this product offers superior performance and longevity.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs without compromising on power.
  • Robust Thermal Management: With an excellent thermal design, the UPA1021V1 can operate reliably even under high temperature conditions.

Applications

The versatile nature of the UPA1021V1 makes it suitable for a wide range of applications, including but not limited to:

  • Power management modules
  • Automotive systems
  • Industrial controls
  • Consumer electronics

Specifications

The UPA1021V1 boasts impressive technical specifications that ensure top-notch performance:

  • Voltage Rating: Optimized for specific voltage ranges to cater to various applications.
  • Current Capacity: Capable of handling significant current levels for high-power operations.
  • Package Type: Available in a user-friendly package that simplifies the assembly process.

Quality and Reliability

NXP's UPA1021V1 is manufactured with the highest standards of quality and reliability. Each unit undergoes rigorous testing to ensure it meets the industry's stringent requirements. Customers can trust that they are receiving a product that will perform reliably over its intended lifespan.

Support and Resources

Comprehensive technical support and a wealth of resources are available to assist customers with the integration of the UPA1021V1 into their designs. From detailed datasheets to application notes and design tools, NXP provides all the necessary documentation and support to facilitate a seamless design-in process.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA ZENER DIODE SILICON DIFFUSED-JUNCTION TYPE
Need more? Email Us
ECAD model for U5ZA27C
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U05JH44 TE12L
Atmel
Need more? Email Us
ECAD model for U4076B
Atmel
Need more? Email Us
ECAD model for U4290B-BTL
Atmel
Need more? Email Us
ECAD model for U2894B-AFSG3
Qualcomm
Need more? Email Us
ECAD model for U1000-TR
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ECAD model for U05NH44
Atmel
Need more? Email Us
ECAD model for U2321B-AFPG3
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.6557
ECAD model for U2640B

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention