EN
  • EN
  • DE

OZ2522LN

Part No OZ2522LN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264630-OZ2522LN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ2522LN CAD Model

Description

The OZ2522LN is a highly integrated and efficient backlight LED driver from O2Micro, designed to power LED backlights for LCD panels in various applications. This device is characterized by its advanced features, including PWM dimming control, comprehensive protection mechanisms, and high efficiency, making it a suitable choice for demanding display applications.

Applications:

  • LCD Monitors
  • Notebook Computers
  • Netbooks
  • Portable DVD Players
  • Automotive Displays

Features:

  • High Efficiency: Integrated high-efficiency DC-DC converter to minimize power loss.
  • PWM Dimming Control: Precise dimming control via PWM signal input.
  • Comprehensive Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to ensure system reliability.
  • Integrated MOSFET: Simplifies the design and reduces external component count.
  • Adjustable Switching Frequency: Allows optimization for different application requirements.
  • Under-Voltage Lockout (UVLO): Prevents operation under insufficient input voltage.
  • Open/Short LED Protection: Enhances reliability and prevents damage to the LED backlight.

Benefits:

  • Improved Power Efficiency: Reduces power consumption, leading to longer battery life in portable devices.
  • Enhanced Display Quality: Accurate PWM dimming control allows for precise brightness adjustments and improved contrast ratios.
  • Increased System Reliability: Comprehensive protection features prevent damage from various fault conditions.
  • Simplified Design: Integrated components reduce the need for external parts, simplifying the design process and reducing board space.
  • Flexibility: Adjustable switching frequency allows for customization to specific application needs.

Additional Details:

The OZ2522LN is typically available in a compact package, making it suitable for space-constrained applications. It operates over a wide input voltage range, offering versatility in various power supply environments. The device's PWM dimming control provides a wide dimming range, allowing for fine-tuned brightness adjustments. The integrated protection features such as OVP, OCP, and SCP safeguard the LED backlight and the driver IC itself from potential damage, ensuring reliable operation over a wide range of operating conditions. The switching frequency can typically be adjusted via an external resistor, allowing design optimization for efficiency or component size. Proper layout and thermal management are essential for optimal performance. Refer to the manufacturer's datasheet for detailed specifications, application notes, and layout recommendations.

You May Also Be Interested in

NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess