EN
  • EN
  • DE

NCP1530ADR

Part No NCP1530ADR
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 250525-NCP1530ADR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1530ADR CAD Model

Description

ON Semiconductor NCP1530ADR: High-Efficiency Synchronous Buck Converter

The NCP1530ADR is a cutting-edge synchronous buck converter designed and manufactured by ON Semiconductor, a renowned leader in power management technology. This compact and efficient integrated circuit (IC) is tailored to meet the stringent power requirements of portable electronic devices such as smartphones, tablets, and other battery-powered gadgets.

At the heart of the NCP1530ADR lies its ability to provide a high-efficiency power conversion, which is crucial for extending battery life in portable applications. The device achieves this through its synchronous rectification topology, which minimizes power losses typically associated with diode-based designs. With an input voltage range of 2.9V to 5.5V, the NCP1530ADR is versatile enough to operate from single-cell lithium-ion batteries or other standard power supplies.

The NCP1530ADR boasts an adjustable output voltage that can be set from 0.8V to 80% of the input voltage, providing design flexibility to match the specific voltage requirements of various loads. The converter operates at a fixed frequency of 3 MHz, allowing the use of small, low-profile inductors and capacitors, thus reducing the overall footprint of the power supply design on the PCB.

Safety features are a critical aspect of any power management IC, and the NCP1530ADR doesn't disappoint. It includes built-in over-current and over-temperature protection circuits that safeguard the device and the load from potential damage due to abnormal operating conditions. Additionally, the device offers a power-saving mode that significantly reduces the quiescent current during light-load conditions, further enhancing the battery life of the end application.

The NCP1530ADR comes in a compact SOIC-8 package, which makes it an excellent choice for space-constrained applications. Its high switching frequency and integrated power MOSFETs make it a highly integrated solution that reduces external component count, simplifies design, and accelerates time to market.

Overall, ON Semiconductor's NCP1530ADR is an exceptional choice for designers looking to optimize power efficiency and extend battery life in their portable electronic designs, all while maintaining a small form factor.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess