EN
  • EN
  • DE

MAX778LESA

Part No MAX778LESA
Manufacturer Maxim Integrated
Description Low-Voltage Input, 3V/3.3V/5V/ Adjustable Output, Step-Up DC-DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214979-MAX778LESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX778LESA CAD Model

Description

Maxim Integrated's MAX778LESA Switching Regulator

The MAX778LESA from Maxim Integrated is a high-performance, pulse-width modulated (PWM) step-down switching regulator that offers a compact and efficient solution for power management in electronic devices. Its versatility and efficiency make it an ideal choice for a wide range of applications, including portable devices, telecommunications, and consumer electronics.

At the heart of the MAX778LESA is its ability to provide a high-efficiency output, with an adjustable output voltage range that caters to the needs of various circuits. The device operates from a wide input voltage range, ensuring compatibility with multiple power sources, including batteries and AC adapters. This flexibility makes it a suitable choice for designers looking to create products that can operate in diverse power environments.

The MAX778LESA is designed with advanced features to enhance system performance and reliability. It includes thermal shutdown protection, which prevents the device from overheating, and a current-limit feature that protects the circuit from excessive input currents. These protective measures ensure that the device operates safely under different conditions and extends the life of the product it powers.

Another key feature of the MAX778LESA is its high switching frequency, which allows for the use of smaller external components, such as inductors and capacitors. This results in a more compact overall design, which is crucial for space-constrained applications. Additionally, the low dropout operation of the regulator ensures efficient power conversion even when the input voltage is close to the output voltage, further enhancing its efficiency.

The MAX778LESA comes in a robust 16-pin SOP package, which is both durable and suitable for automated assembly processes. The standard packaging and pin configuration facilitate easy integration into PCB layouts, simplifying the design and manufacturing process for engineers.

In summary, the MAX778LESA switching regulator from Maxim Integrated is a powerful and adaptable solution for modern electronic devices requiring efficient power management. Its combination of high efficiency, protective features, and compact design make it a top choice for designers looking to optimize their products for performance and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess