Products specifications

Manufacturer O2MICRO
Win Source Part Number 264754-OZ8555LN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ8555LN CAD Model

Description

The OZ8555LN is a highly integrated backlight controller from O2Micro, designed to drive LED backlights in LCD panels commonly found in laptops and other portable devices. Its primary function is to provide a stable and efficient current source for the LEDs, ensuring consistent brightness and color across the display.

Applications:

  • Laptops: Backlight control for LCD screens.
  • Netbooks: Providing efficient LED driving for displays.
  • Small LCD TVs: Implementing backlight control.
  • Portable DVD Players: Powering the LCD screen backlight.
  • Industrial Displays: Managing the backlight system.

Features:

  • High Efficiency: Optimizes power usage for extended battery life.
  • Wide Input Voltage Range: Accommodates various power sources.
  • PWM Dimming Control: Allows precise adjustment of backlight brightness.
  • Integrated MOSFETs: Reduces external component count.
  • Over-Voltage Protection (OVP): Protects LEDs from damage due to over-voltage.
  • Over-Current Protection (OCP): Prevents excessive current flow.
  • Short-Circuit Protection (SCP): Protects against short circuits in the LED string.
  • Open-Circuit Protection: Detects and manages open LED strings.

Benefits:

  • Extended Battery Life: Increased efficiency in LED backlighting.
  • Precise Brightness Control: Provides a wider range of brightness adjustment.
  • Enhanced Display Quality: Ensures consistent and uniform backlight.
  • Simplified Design: Integrated components reduce the number of external parts.
  • Improved Reliability: Protection features safeguard the LEDs and the controller.

Additional Details:

The OZ8555LN typically uses a boost topology to generate the necessary voltage for driving the LED string. It incorporates PWM dimming control, which allows for fine-tuning of the backlight brightness without affecting color accuracy. Additionally, the integrated protection features ensure reliable operation and prevent damage to the LEDs. The controller may also include features such as soft-start to reduce inrush current and improve system stability. This device is designed to meet the stringent power efficiency and reliability requirements of modern portable devices.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
ECAD model for PD2S160-7-85
Texas Instruments
Lowest to $3.1373
ECAD model for PCM16C010VJG
Microchip Technology
Need more? Email Us
ECAD model for PCT25VF080B-80-4C-S2AE-T
ON Semiconductor
Need more? Email Us
ECAD model for PDC035D
NXP / Nexperia
Need more? Email Us
ECAD model for PDZ9.1B 9.1V
Microchip Technology
Lowest to $32.5970
ECAD model for PCT25VF064C-80-4I-SCE
NXP / Nexperia
3-port physical layer interface
Need more? Email Us
ECAD model for PDI1394P11ABD
NXP / Nexperia
Need more? Email Us
ECAD model for PDTA123JEF
NXP / Nexperia
Need more? Email Us
ECAD model for PDTG143EK

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention